Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU AT32UC3C264C-A2UT

Description
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2U T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2U T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3C264C-A2UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3C264C-A2UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3C264C-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2U T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UT - 078911-AT32UC3C264C-A2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UT
078911-AT32UC3C264C-A2UT
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UT 078911-AT32UC3C264C-A2UT
Manufacturer: Microchip Technology Win Source Part Number: 078911-AT32UC3C264C- A2UT Packaging: Tray Core Processor: AVR Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078911-AT32UC3C264C-A2UT
Packaging: Tray
Core Processor: AVR
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT32UC3C264C-A2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C264C-A2UT-ND
Microcontrollers AT32UC3C264C-A2UT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C264C-A2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C264C-A2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C264C-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C264C-A2UT
32-bit Microcontrollers - MCU AT32UC3C264C-A2UT
32-bit Microcontrollers - MCU UC3C 64K FLASH 16K SRAM

32-bit Microcontrollers - MCU UC3C 64K FLASH 16K SRAM

Buy Now Datasheet
Microcontrollers - AT32UC3C264C-A2UT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3C264C-A2UT
Microcontrollers AT32UC3C264C-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3C264C-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-A2UT
Microcontrollers AT32UC3C264C-A2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT32UC3C264C-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-A2UT
Microcontrollers AT32UC3C264C-A2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C264C-A2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C264C-A2UT
Embedded - Microcontrollers AT32UC3C264C-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3C264C-A2UT 078911-AT32UC3C264C-A2UT AT32UC3C264C-A2UT-ND AT32UC3C264C-A2UT AT32UC3C264C-A2UT AT32UC3C264C-A2UT AT32UC3C264C-A2UT AT32UC3C264C-A2UT
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details