AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Manufacturer: Atmel
Win Source Part Number: 1149334-ATMEGA165A-A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA165A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA165A-AU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 16K FLSH 512B EE 1K SRA-20MHz IND
IC MCU 8BIT 16KB FLASH 64TQFP
MCU, 8BIT, AVR, 16K FLASH, 64TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA165A-AU-ND | 1149334-ATMEGA165A-AU | 685-ATMEGA165A-AU | ATMEGA165A-AU | ATMEGA165A-AU | ATMEGA165A-AU | 536-ATMEGA165A-AU | 68T2660 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA165A-AU | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU, 8BIT, AVR, 16K FLASH, 64TQFP | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |