Microchip Technology, Inc. Microcontrollers AT91SAM7SE512B-AU

Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
Request a Quote Datasheet
Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7SE512B-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE512B-AU-ND
Microcontrollers AT91SAM7SE512B-AU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7SE512B-AU - 713557-AT91SAM7SE512B-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7SE512B-AU
713557-AT91SAM7SE512B-AU
Embedded - Embedded - Microcontrollers - AT91SAM7SE512B-AU 713557-AT91SAM7SE512B-AU
Manufacturer: Microchip Technology Win Source Part Number: 713557-AT91SAM7SE512 B-AU Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 55MHz Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7SE512 Categories: Integrated Circuits Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Alternative Parts (Cross-Reference): UPD70F3767GF-GAT-AX; UPD70F3918GF(R)-GAT- AX; UPD70F3916GF-GAT-AX ; UPD70F3917GF(S)-GAT- AX; ECCN: 3A991.a.2 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM7SE512 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Data Bus Width: 16/32-Bit The number of I/O: 88 Date RAM Size: 32K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 713557-AT91SAM7SE512B-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 55MHz
Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91SAM7SE512
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP
Alternative Parts (Cross-Reference): UPD70F3767GF-GAT-AX; UPD70F3918GF(R)-GAT-AX; UPD70F3916GF-GAT-AX ; UPD70F3917GF(S)-GAT-AX;
ECCN: 3A991.a.2
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: AT91SAM7SE512
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Data Bus Width: 16/32-Bit
The number of I/O: 88
Date RAM Size: 32K x 8

Buy Now Datasheet
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-AT91SAM7SE512B-AU
512KB Embedded Microcontroller MCU 685-AT91SAM7SE512B-AU
IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512B-A U can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512B-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7SE512B-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE512B-AU
Embedded - Microcontrollers AT91SAM7SE512B-AU
IC MCU 16/32B 512KB FLSH 128LQFP

IC MCU 16/32B 512KB FLSH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7SE512B-AU
ARM Microcontrollers - MCU AT91SAM7SE512B-AU
ARM Microcontrollers - MCU IND TEMP MRL B

ARM Microcontrollers - MCU IND TEMP MRL B

Buy Now Datasheet
Microcontrollers - AT91SAM7SE512B-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7SE512B-AU
Microcontrollers AT91SAM7SE512B-AU
IC MCU 16/32B 512KB FLSH 128LQFP

IC MCU 16/32B 512KB FLSH 128LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7SE512B-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE512B-AU
Microcontrollers AT91SAM7SE512B-AU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE512B-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE512B-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE512B-AU
IC MCU 16/32B 512KB FLSH 128LQFP

IC MCU 16/32B 512KB FLSH 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7SE512B-AU-ND 713557-AT91SAM7SE512B-AU 685-AT91SAM7SE512B-AU AT91SAM7SE512B-AU AT91SAM7SE512B-AU AT91SAM7SE512B-AU AT91SAM7SE512B-AU AT91SAM7SE512B-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7SE512B-AU 512KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers