AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SU can be used for catalog matching and distributor lookup.
Microcontroller AVR, 1KB FLASH, 64B EE
Microcontroller AVR, 1KB FLASH, 64B EE
Manufacturer: Microchip Technology
Win Source Part Number: 092614-ATTINY13A-SU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Family Name: ATTINY13A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATtiny13A-SSUR; ATtiny13A-MU; ATtiny13A-SSH; ATtiny13A-PU;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
MCU, 8BIT, ATTINY, 20MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s; RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOP-8; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s; No. of Timers:1 RoHS Compliant: Yes
1KB 1.8V~5.5V AVR 20MHz 6 SOIC-8-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY13A-SU-ND | ATTINY13A-SU | 685-ATTINY13A-SU | 1330957P | 1330957 | 092614-ATTINY13A-SU | ATTINY13A-SU | ATTINY13A-SU | ATTINY13A-SU | ATTINY13A-SU | ATTINY13A-SU | 15AC6251 | 68T3512 | ATTINY13A-SU |
| Product Name | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY13A-SU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Sop-8; Product Range Microchip | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||||
| Bits | Other; A/D 4x10b | Other; 10bit | ||||||||||||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 64 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | ||||||
| ROM | 1 KB | 0.0640 KB | 1 KB | 64 KB |