RS Components, Ltd. Datasheets for Deburring and Chamfering Tools
Deburring and chamfering tools are used to clean edges after machining. Deburring tools remove flashing and other unwanted edge properties caused by cutting or machining. A chamfer is a beveled edge at the intersection of two surfaces so the surfaces are typically at 45 degrees.
Deburring and Chamfering Tools: Learn more
| Product Name | Notes |
|---|---|
| 10 fraises limes carbure (mini) queue de | |
| 10 fraises limes carbure queue 6mm 6- 1 | |
| 13 piece high quality deburring tool kit | |
| 4piece edge off set | |
| 5 fraises limes carbure queue 6mm 12mm | |
| 5 fraises limes rotatives carbure 8mm D | |
| 7pcs deburring tools maintenance kit | |
| CERAMIC BLADE TO SUIT CR 2000 | |
| Chamfer deburr tool 8-22mm | |
| CONVEXED CERA-CUT | |
| CR 1000 | |
| Cutter Deburring Reamer Tool 10-54mm | |
| Deburring Tool Pocket Clip | |
| Diamond bit set (3pc) | |
| Dormer P1004.9 Deburring Tool | |
| Dormer P1014.9 Deburring Tool | |
| Dormer P6013.0X3.0 Deburring Tool | |
| Dormer P6016.0X6.0 Deburring Tool | |
| Dormer P60512.7X6.0 Deburring Tool | |
| Dormer P6073.0X3.0 Deburring Tool | |
| Dormer P61512.7X6.0 Deburring Tool | |
| Dormer P70112.7X6.0 Deburring Tool | |
| Dormer P7016.0X6.0 Deburring Tool | |
| Dormer P7019.6X6.0 Burr | |
| Dormer P7036.0X6.0 Deburring Tool | |
| Dormer P7038.0X6.0 Deburring Tool | |
| Dormer P7056.0X6.0 Deburring Tool | |
| Dormer P7058.0X6.0 Deburring Tool | |
| Dormer P7076.0X6.0 Deburring Tool | |
| Dormer P7116.0X6.0 Deburring Tool | |
| Dormer P80112.7X6.0 Burr | |
| Dormer P80116.0X6.0 Deburring Tool | |
| Dormer P8013.0X3.0 Deburring Tool | |
| Dormer P8016.0X6.0 Burr | |
| Dormer P8016.3X3.0 Deburring Tool | |
| Dormer P8018.0X6.0 Deburring Tool | |
| Dormer P8019.6X6.0 Burr | |
| Dormer P801C12.7X6.0 Deburring Tool | |
| Dormer P801C3.0X3.0 Deburring Tool | |
| Dormer P801C6.0X6.0 Deburring Tool | |
| Dormer P80312.7X6.0 Burr | |
| Dormer P80316.0X6.0 Deburring Tool | |
| Dormer P8033.0X3.0 Deburring Tool | |
| Dormer P8036.0X6.0 Deburring Tool | |
| Dormer P8036.3X3.0 Deburring Tool | |
| Dormer P8038.0X6.0 Deburring Tool | |
| Dormer P8039.6X6.0 Deburring Tool | |
| Dormer P803C3.0X3.0 Deburring Tool | |
| Dormer P803C6.0X6.0 Deburring Tool | |
| Dormer P803C8.0X6.0 Deburring Tool | |
| Dormer P803C9.6X6.0 Deburring Tool | |
| Dormer P80512.7X6.0 Burr | |
| Dormer P80516.0X6.0 Deburring Tool | |
| Dormer P8053.0X3.0 Burr | |
| Dormer P8056.0X6.0 Burr | |
| Dormer P8056.3X3.0 Deburring Tool | |
| Dormer P8058.0X6.0 Deburring Tool | |
| Dormer P8059.6X6.0 Burr | |
| Dormer P805C12.7X6.0 Deburring Tool | |
| Dormer P805C3.0X3.0 Deburring Tool | |
| Dormer P805C6.0X6.0 Deburring Tool | |
| Dormer P805C8.0X6.0 Deburring Tool | |
| Dormer P80712.7X6.0 Deburring Tool | |
| Dormer P80716.0X6.0 Deburring Tool | |
| Dormer P8073.0X3.0 Deburring Tool | |
| Dormer P8076.0X6.0 Deburring Tool | |
| Dormer P8076.3X3.0 Deburring Tool | |
| Dormer P8078.0X6.0 Deburring Tool | |
| Dormer P807C8.0X6.0 Deburring Tool | |
| Dormer P807C9.6X6.0 Deburring Tool | |
| Dormer P80912.7X6.0 Burr | |
| Dormer P8093.0X3.0 Deburring Tool | |
| Dormer P8096.0X6.0 Deburring Tool | |
| Dormer P8096.3X3.0 Deburring Tool | |
| Dormer P8098.0X6.0 Deburring Tool | |
| Dormer P81112.7X6.0 Burr | |
| Dormer P8116.0X6.0 Deburring Tool | |
| Dormer P8116.3X3.0 Deburring Tool | |
| Dormer P8118.0X6.0 Deburring Tool | |
| Dormer P8119.6X6.0 Deburring Tool | |
| Dormer P811C3.0X3.0 Deburring Tool | |
| Dormer P81312.7X6.0 Burr | |
| Dormer P8133.0X3.0 Deburring Tool | |
| Dormer P8136.0X6.0 Burr | |
| Dormer P8139.6X6.0 Burr | |
| Dormer P813C3.0X3.0 Deburring Tool | |
| Dormer P813C6.0X6.0 Deburring Tool | |
| Dormer P8156.0X6.0 Deburring Tool | |
| Dormer P815C8.0X6.0 Deburring Tool | |
| Dormer P81712.7X6.0 Deburring Tool | |
| Dormer P81716.0X6.0 Deburring Tool | |
| Dormer P8173.0X3.0 Deburring Tool | |
| Dormer P8176.0X6.0 Deburring Tool | |
| Dormer P8179.6X6.0 Deburring Tool | |
| Dormer P81916.0X6.0 Deburring Tool | |
| Dormer P8193.0X3.0 Deburring Tool | |
| Dormer P8196.0X6.0 Deburring Tool | |
| Dormer P8199.6X6.0 Deburring Tool | |
| Dormer P8213.0X3.0 Deburring Tool | |
| Dormer P8216.0X6.0 Burr | |
| Dormer P8218.0X6.0 Deburring Tool | |
| Dormer P8219.6X6.0 Deburring Tool | |
| Dormer P821C12.7X6.0 Deburring Tool | |
| Dormer P821C3.0X3.0 Deburring Tool | |
| Dormer P82312.7X6.0 Burr | |
| Dormer P8233.0X3.0 Deburring Tool | |
| Dormer P8236.0X6.0 Deburring Tool | |
| Dormer P8236.3X3.0 Deburring Tool | |
| Dormer P8239.6X6.0 Burr | |
| Dormer P82516.0X6.0 Deburring Tool | |
| Dormer P8256.0X6.0 Deburring Tool | |
| Dormer P83112.7X6.0 Deburring Tool | |
| Dormer P8426.0X6.0 Deburring Tool | |
| Dormer P8436.0X6.0 Drill Bit | |
| Dormer P8443.0X3.0 Drill Bit | |
| Dormer P8446.0X6.0 Drill Bit | |
| Dormer P8448.0X8.0 Drill Bit | |
| Dremel 115DM Cutting & Grinding Disc | |
| Dremel 25.4 mm Grinding Stone | |
| Dremel Max 3.2 mm High Speed Cutter 2pk | |
| Dremel Max 6.4 mm High Speed Cutter 2pk | |
| Dremel MAX 6.4mm Taper Shape Carving Bit | |
| Dremel MAX 7.9mm Ball Nose Carving Bit | |
| Dremel MAX 9.0mm Ball Shape Carving Bit | |
| Dremel MAX 9.5mm Flame Shape Carving Bit | |
| EBAVUREUR A LAME FIXE | |
| EBAVUREUR A LAME INTERCHANGEABLE COURTE | |
| EBAVUREUR A LAME INTERCHANGEABLE LONGUE | |
| Ex2000 replacement blade for Ex-burr | |
| EZ Burr Pro CR8 ceramic blade plastics | |
| EZ Burr Pro CR8 replacement blade CR2600 | |
| EZ Burr Pro D50 blade mini scraper | |
| EZ Burr Pro N1 blade light duty Alu stl | |
| EZ Burr Pro S10 blade Heavy duty Alu Stl | |
| EZ Burr Pro Set burring tools 4 pcs | |
| Fraise à ébavurer à trou 90° HSS-E5 (cob | |
| Fraise lime carbure conique -TivolyNorm | |
| Fraise lime carbure Cylindrique à rayon | |
| Fraise lime carbure cylindrique -TivolyN | |
| Fraise lime carbure Cylindrique en bout | |
| Fraise lime carbure Ogive à rayon Dentur | |
| Fraise lime carbure Ogive Denture normal | |
| Fraise lime carbure Sphérique Denture no | |
| H/D blade for removing ext/int burrs | |
| H/D tin coated blade for use on plastics | |
| HAND DEBURR HSS 12,4 | |
| Hand deburring tool 90 degree HSS 25 mm | |
| Hand deburring tool | |
| Heavy duty blade for brass and cast iron | |
| Heavy duty blade for steel and aluminium | |
| Heavy duty blade for straight edges | |
| High Speed Cutter | |
| HSS blade for mini scrapper,3.2mm D50 | |
| HSS blade for mini scrapper,3.2mm D75 | |
| HSS MILL 115 TYPE | |
| HSS MILL 125 TYPE | |
| KNIPEX 90 31 03 E01 Deburring tool 85 m | |
| KNIPEX 90 39 02 V02 Deburring tool for 9 | |
| LARGE CARBIDE REVERSIBLE COUNTERSINK | |
| LB5000 Noga tele burr 9-piece set | |
| MEDIUM REVERSIBLE COUNTERSINK | |
| MINI BLADE WITH GRUB SCREW 3 - 5.5MM | |
| MINI REVERSIBLE COUNTERSINK | |
| MULTIBURR TOOL | |
| Noga burr 3 deburring tool with 3 blades | |
| Noga fine burr pocket deburring tool | |
| Noga heavy duty scraper deburrer | |
| Noga Micro Burr Set | |
| Noga Multi deburring set | |
| Noga Multi Pack Deburring Blades | |
| Noga rapid burr tool with S-10 blade | |
| Noga robust plastic burr handle | |
| Noga robust plastic uni handle | |
| Noga SC 7500 Deburring Tool | |
| Noga SC 8000 Deburring Tool | |
| Noga sheet metal double burr tool | |
| Noga TC1000 internal thread cleaner | |
| NX1000 Noga boxed 18 piece kit | |
| P88001 CARBIDE BURR SET - Set, 5PC, CYLI | |
| P88002 CARBIDE BURR SET - Set (DC COATED | |
| P88003 CARBIDE BURR SET - Set (STEEL), 5 | |
| P88004 CARBIDE BURR SET - Set (STAINLESS | |
| P88006 CARBIDE BURR SET - Set (SUPER ALL | |
| P89001 CARBIDE BURR POS UNIT, 40 PC | |
| PLASTIC EDGE OFF | |
| PRECISION MECHANIC'S SCRAPER | |
| RD4000 Noga Ex-burr tool,4-18mm | |
| Replacement blade for deburring tool | |
| Replacement blade for use on ext/int | |
| Replacement blade for use on Steel/Al | |
| RS PRO 5 PIECE BURR SET 6MM SHANK | |
| RS PRO 72215 Burr | |
| RS PRO 72274 Burr | |
| RS PRO 72275 Burr | |
| RS PRO 72325 Burr | |
| RS PRO 72355 Burr | |
| RS PRO 72382 Burr | |
| RS PRO 72385 Burr | |
| RS PRO 72474 Burr | |
| RS PRO 72475 Burr | |
| RS PRO 72495 Burr | |
| RS PRO 8 PIECE BURR SET 1/4 HEAD | |
| RS PRO CHAM-BURR 2 Burr | |
| S/steel repl blade for Noga double burr | |
| S101 HSS tin coated blade for plastics | |
| S150 HSS blade for 0.75mm radius | |
| Starter Kit 3 | |
| Std repl blade for Noga double burr tool | |
| Telescopic 2-ended deburr blade holder | |
| Triang. blade for H/D scraper deburrer | |
| UBURR - 10.5MM HOLE DIAMETER | |
| UBURR - 10MM HOLE DIAMETER | |
| UBURR - 11.5MM HOLE DIAMETER | |
| UBURR - 11MM HOLE DIAMETER | |
| UBURR - 12.5MM HOLE DIAMETER | |
| UBURR - 12MM HOLE DIAMETER | |
| UBURR - 3.5MM HOLE DIAMETER | |
| UBURR - 3MM HOLE DIAMETER | |
| UBURR - 4.5MM HOLE DIAMETER | |
| UBURR - 4MM HOLE DIAMETER | |
| UBURR - 5.5MM HOLE DIAMETER | |
| UBURR - 5MM HOLE DIAMETER | |
| UBURR - 6.5MM HOLE DIAMETER | |
| UBURR - 6MM HOLE DIAMETER | |
| UBURR - 7.5MM HOLE DIAMETER | |
| UBURR - 7MM HOLE DIAMETER | |
| UBURR - 8.5MM HOLE DIAMETER | |
| UBURR - 8MM HOLE DIAMETER | |
| UBURR - 9.5MM HOLE DIAMETER | |
| UBURR - 9MM HOLE DIAMETER | |
| UBURR BLADES 3-4.5mm | |
| UBURR BLADES 5-25mm | |
| Universal Deburring Tool DT-SD | |
| Wheel Reamer |