RS Components, Ltd. Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| 2 1/2in. Wafer Pattern Butterfly Valve | |
| 2in Lugged Butterfly Valve Direct | |
| 2in. Wafer Pattern Butterfly Valve | |
| 3in Lugged Butterfly Valve Direct | |
| 3in. Wafer Pattern Butterfly Valve | |
| 3in. Wafer Pattern Butterfly | |
| PREVOST MSI 13 Butterfly Valve | |
| PREVOST MSI 21 Butterfly Valve | |
| S/steel RJT end butterfly valve,1 1/2in | |
| S/steel RJT end butterfly valve,1in | |
| S/steel RJT end butterfly valve,2in |