Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RD2-20PU

Description
Win Source Part Number: 1356607-AT89LP51RD2- 20PU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: 89LP Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: AT89LP51 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 37 Core Processor: 8051 Core Size: 8-Bit Connectivity: EBI/EMI, I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V Data Converters: A/D 7x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1356607-AT89LP51RD2- 20PU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: 89LP Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: AT89LP51 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 37 Core Processor: 8051 Core Size: 8-Bit Connectivity: EBI/EMI, I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V Data Converters: A/D 7x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356607-AT89LP51RD2-20PU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356607-AT89LP51RD2-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356607-AT89LP51RD2-20PU
Win Source Part Number: 1356607-AT89LP51RD2- 20PU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: 89LP Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: AT89LP51 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 37 Core Processor: 8051 Core Size: 8-Bit Connectivity: EBI/EMI, I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V Data Converters: A/D 7x10b Oscillator Type: Internal

Win Source Part Number: 1356607-AT89LP51RD2-20PU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: 89LP
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Base Product Number: AT89LP51
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 37
Core Processor: 8051
Core Size: 8-Bit
Connectivity: EBI/EMI, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Data Converters: A/D 7x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - AT89LP51RD2-20PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51RD2-20PU-ND
Microcontrollers AT89LP51RD2-20PU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 40-PDIP

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51RD2-20PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51RD2-20PU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51RD2-20PU
IC MCU 8BIT 64KB FLASH 40DIP Product overview: AT89LP51RD2-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40DIP Product overview: AT89LP51RD2-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LP51RD2-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51RD2-20PU
Embedded - Microcontrollers AT89LP51RD2-20PU
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89LP51RD2-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51RD2-20PU
Microcontrollers AT89LP51RD2-20PU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 40-PDIP

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51RD2-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51RD2-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RD2-20PU
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51RD2-20PU
8-bit Microcontrollers - MCU AT89LP51RD2-20PU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1356607-AT89LP51RD2-20PU AT89LP51RD2-20PU-ND 685-AT89LP51RD2-20PU AT89LP51RD2-20PU AT89LP51RD2-20PU AT89LP51RD2-20PU AT89LP51RD2-20PU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers