Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP51RB2-20PU AT89LP51RB2-20PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 911989-AT89LP51RB2-2 0PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RB2-20P U, AT89LP51RB220PU, 1611-AT89LP51RB2-20P U-ND, 1611-AT89LP51RB2-20P UINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911989-AT89LP51RB2-2 0PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RB2-20P U, AT89LP51RB220PU, 1611-AT89LP51RB2-20P U-ND, 1611-AT89LP51RB2-20P UINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP51RB2-20PU - 911989-AT89LP51RB2-20PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP51RB2-20PU
911989-AT89LP51RB2-20PU
Embedded - Embedded - Microcontrollers - AT89LP51RB2-20PU 911989-AT89LP51RB2-20PU
Manufacturer: Microchip Technology Win Source Part Number: 911989-AT89LP51RB2-2 0PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RB2-20P U, AT89LP51RB220PU, 1611-AT89LP51RB2-20P U-ND, 1611-AT89LP51RB2-20P UINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 911989-AT89LP51RB2-20PU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP
Core Processor: 8051
Speed: 20MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP51
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP51RB2-20PU, AT89LP51RB220PU, 1611-AT89LP51RB2-20PU-ND, 1611-AT89LP51RB2-20PUINACTIVE

Buy Now Datasheet
8-bit 8BIT 24KB Embedded Microcontroller MCU - 685-AT89LP51RB2-20PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-AT89LP51RB2-20PU
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-AT89LP51RB2-20PU
IC MCU 8BIT 24KB FLASH 40DIP Product overview: AT89LP51RB2-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RB2-20PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB FLASH 40DIP Product overview: AT89LP51RB2-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RB2-20PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP51RB2-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51RB2-20PU
Microcontrollers AT89LP51RB2-20PU
8051 89LP Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP

8051 89LP Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP

Buy Now Datasheet
IC MCU 8BIT 24KB FLASH 40PDIP - 536-AT89LP51RB2-20PU - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 24KB FLASH 40PDIP
536-AT89LP51RB2-20PU
IC MCU 8BIT 24KB FLASH 40PDIP 536-AT89LP51RB2-20PU
IC MCU 8BIT 24KB FLASH 40PDIP

IC MCU 8BIT 24KB FLASH 40PDIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51RB2-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51RB2-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RB2-20PU
IC MCU 8BIT 24KB FLASH 40DIP

IC MCU 8BIT 24KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT89LP51RB2-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51RB2-20PU
Embedded - Microcontrollers AT89LP51RB2-20PU
IC MCU 8BIT 24KB FLASH 40DIP

IC MCU 8BIT 24KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911989-AT89LP51RB2-20PU 685-AT89LP51RB2-20PU AT89LP51RB2-20PU 536-AT89LP51RB2-20PU AT89LP51RB2-20PU AT89LP51RB2-20PU
Product Name Embedded - Embedded - Microcontrollers - AT89LP51RB2-20PU 8-bit 8BIT 24KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 24KB FLASH 40PDIP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 24 KB 1.38 KB 1.38 KB 1.38 KB 1.38 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers