RS Components, Ltd. Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amp ISOL Single, AMC1311BDWV | |
| Automotive Isolation Amplifier, DIP8GW | |
| Avago, Optocoupler, ACPL-7900-300E | |
| Avago, Optocoupler, ACPL-C87AT-000E | |
| Avago, Optocoupler, ACPL-C87BT-000E | |
| Current sensor | |
| Differential Isolation Amplifier SOP8 | |
| ISO122P, Isolation Amplifiers | |
| ISOL Amp, AMC1300BDWV | |
| Isolating amplifier,ISO122JP DIP16 1500V | |
| Isolating amplifier,ISO122U SOIC28 1500V | |
| Isolating amplifier,ISO124P DIP16 1500V | |
| Isolating amplifier,ISO124U SO16 1500V | |
| Isolation Amp/Modulator,ACNT-H 79A-000E | |
| Isolation Amplifier 5.5V Single SOIC8 | |
| Isolation amplifier high precision SSO-8 | |
| Isolation amplifier, 5.5V, IEC-DIN,SSO-8 | |
| Isolation amplifier; Bipo | |
| Isolation Current Amp,DIP,HCPL-7800A-0 00 | |
| Isolation Current Amp,HCPL-7800 | |
| Isolation Current Amp,SMD,HCPL-7800A-3 00 | |
| Isolation Current Amp,T/R+LF | |
| Isolation Current Amplifier,HCPL-7840 | |
| Optical Isol Amp +/-3% Gain Tol SSO8 | |
| Optical Isol Amp Differential OP DIP8 | |
| Optically isolated voltage sensor,SSO8 | |
| Opto, Avago, ACPL-782T-000E | |
| Opto, Avago, HCPL-7510-300E | |
| Optocoupler: precision current sensor | |
| Precision Iso-Amp, T/R+IEC+LF | |
| Si8261 ISOdriver Gate Driver, SOIC8 | |
| Smart Current Sensor,HCPL-788J |