Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA644V-10PU ATMEGA644V-10PU

Description
Manufacturer: Atmel Win Source Part Number: 1149428-ATMEGA644V-1 0PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149428-ATMEGA644V-1 0PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA644V-10PU - 1149428-ATMEGA644V-10PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644V-10PU
1149428-ATMEGA644V-10PU
Embedded - Embedded - Microcontrollers - ATMEGA644V-10PU 1149428-ATMEGA644V-10PU
Manufacturer: Atmel Win Source Part Number: 1149428-ATMEGA644V-1 0PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149428-ATMEGA644V-10PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
 - ATMEGA644V-10PU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP40

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - ATMEGA644V-10PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644V-10PU-ND
Microcontrollers ATMEGA644V-10PU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644V-10PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644V-10PU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644V-10PU
IC MCU 8BIT 64KB FLASH 40DIP Product overview: ATMEGA644V-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644V-10PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40DIP Product overview: ATMEGA644V-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644V-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644V-10PU
8-bit Microcontrollers - MCU ATMEGA644V-10PU
8-bit Microcontrollers - MCU 64kB Flash 2kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 64kB Flash 2kB EEPROM 32 I/O Pins

Buy Now Datasheet
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP - 536-ATMEGA644V-10PU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP
536-ATMEGA644V-10PU
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP 536-ATMEGA644V-10PU
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP

MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA644V-10PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA644V-10PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644V-10PU
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Dip-40; Product Range Microchip - 68T3144 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Dip-40; Product Range Microchip
68T3144
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Dip-40; Product Range Microchip 68T3144
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, DIP-40; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, DIP-40; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA644V-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644V-10PU
Microcontrollers ATMEGA644V-10PU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA644V-10PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644V-10PU
Embedded - Microcontrollers ATMEGA644V-10PU
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149428-ATMEGA644V-10PU ATMEGA644V-10PU ATMEGA644V-10PU-ND 685-ATMEGA644V-10PU ATMEGA644V-10PU 536-ATMEGA644V-10PU ATMEGA644V-10PU 68T3144 ATMEGA644V-10PU ATMEGA644V-10PU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA644V-10PU Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 40-Pin PDIP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Dip-40; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Removed; Obsolete Active
ROM Type Flash Flash EEPROM; EEPROM Flash Flash; FLASH
Package Type CDIP; Other; DIP40 CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube CDIP; Other; 40-DIP (0.600, 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; DIP CDIP; Other; 40-DIP (0.600\", 15.24mm)
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers