IC MCU 8BIT 16KB FLASH 14SOIC Product overview: ATTINY1614-SSNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1614-SSNR can be used for catalog matching and distributor lookup.
MCU AVR 8-Bit 16KB Prog SOIC-14
MCU AVR 8-Bit 16KB Prog SOIC-14
MCU AVR 8-Bit 16KB Prog SOIC-14
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 862567-ATTINY1614-SS
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b; D/A 3x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY1614
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY1614-SSNRTR, ATTINY1614-SSNRCT, ATTINY1614-SSNRDKR
IC MCU 8BIT 16KB FLASH 14SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
MCU, 8BIT, AVR, 20MHZ, SOIC-14; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 14SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
16KB 1.8V~5.5V AVR 2KB 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
8-bit Microcontrollers - MCU 20MHZ SOIC 85C GRN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY1614-SSNR | 1449630 | 1449630P | ATTINY1614-SSNRDKR-ND | 862567-ATTINY1614-SSNR | ATTINY1614-SSNR | ATTINY1614-SSNR | 02AJ9993 | ATTINY1614-SSNR | ATTINY1614-SSNR | ATTINY1614-SSNR | ATTINY1614-SSNR |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY1614-SSNR | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 20Mhz, Soic-14; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||||
| RAM | 2 KB | 2.05 KB | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 0.2560 KB | 16 KB | 16 KB | 16 KB | 256 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | Flash |