Atmel Corporation Microcontrollers AT89LP4052-20SU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP4052-20SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP4052-20SU-ND
Microcontrollers AT89LP4052-20SU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1046655-AT89LP4052-20SU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1046655-AT89LP4052-20SU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1046655-AT89LP4052-20SU
Win Source Part Number: 1046655-AT89LP4052-2 0SU Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 89LP Core Processor: 8051 Speed: 20MHz Package: Tube Standard Package: 37 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V Alternative Parts (Cross-Reference): AT89LP2052-20SU; AT89S4051-24SU; AT89C4051-24SU; C8051F860-C-GS; C8051F865-C-IS; C8051F860-C-GSRAT 89 LP 4052-20SU; AT89LP4052-20SU.; AT89LP405220SU; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT89LP405220SU Base Product Number: AT89LP4052

Win Source Part Number: 1046655-AT89LP4052-20SU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89LP
Core Processor: 8051
Speed: 20MHz
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
Alternative Parts (Cross-Reference): AT89LP2052-20SU; AT89S4051-24SU; AT89C4051-24SU; C8051F860-C-GS; C8051F865-C-IS; C8051F860-C-GSRAT 89 LP 4052-20SU; AT89LP4052-20SU.; AT89LP405220SU;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT89LP405220SU
Base Product Number: AT89LP4052

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89LP4052-20SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LP4052-20SU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LP4052-20SU
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89LP4052-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89LP4052-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP4052-20SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP4052-20SU
Microcontrollers AT89LP4052-20SU
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP4052-20SU
8-bit Microcontrollers - MCU AT89LP4052-20SU
8-bit Microcontrollers - MCU SINGLE CYCLE 4K FLASH-20MHZ 2.4-5.5V

8-bit Microcontrollers - MCU SINGLE CYCLE 4K FLASH-20MHZ 2.4-5.5V

Buy Now Datasheet
Microcontrollers - AT89LP4052-20SU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP4052-20SU
Microcontrollers AT89LP4052-20SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP4052-20SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP4052-20SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP4052-20SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - AT89LP4052-20SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP4052-20SU
Embedded - Microcontrollers AT89LP4052-20SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP4052-20SU-ND 1046655-AT89LP4052-20SU 685-AT89LP4052-20SU AT89LP4052-20SU AT89LP4052-20SU AT89LP4052-20SU AT89LP4052-20SU AT89LP4052-20SU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details