Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU AT91SAM9G25-CU

Description
RISC Microprocessor, 32-Bit, 400MHz, CMOS, PBGA217
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 400MHz, CMOS, PBGA217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91SAM9G25-CU - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 400MHz, CMOS, PBGA217

RISC Microprocessor, 32-Bit, 400MHz, CMOS, PBGA217

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU - 086501-AT91SAM9G25-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU
086501-AT91SAM9G25-CU
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU 086501-AT91SAM9G25-CU
Manufacturer: Microchip Technology Win Source Part Number: 086501-AT91SAM9G25-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Family Name: AT91SAM9G25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Introduction Date: July 27, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 086501-AT91SAM9G25-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Family Name: AT91SAM9G25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Introduction Date: July 27, 2011
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - AT91SAM9G25-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G25-CU
Microprocessors AT91SAM9G25-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip - 68T5201 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
68T5201
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip 68T5201
MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM9G25-CU 086501-AT91SAM9G25-CU AT91SAM9G25-CU 68T5201
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU Microprocessors Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active
Package Type BGA; Other; BGA217 BGA; Other; 217-BGA (15x15) Other; 217-LFBGA
Clock Speed 400 MHz 400 MHz 400 MHz
RAM 64 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers