RS Components, Ltd. Datasheets for Sinks (washbasins)
Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.
Sinks (washbasins): Learn more
| Product Name | Notes |
|---|---|
| 1/2 in. tap manufactured to BS5412. 3/4 in. tap manufactured to BS1010. BSP male tap tail Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection... | |
| Back nuts, sealing washers and instruction leaflet included. Supplied in pairs Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum... | |
| Cast spout dual flow to conform with water bylaws. Back nuts, rubber sealing strip and instruction leaflet included Control Type = Twist Handle Body Material = Brass Finish = Chrome... | |
| Ceramic disc cartridges which are easy to operate and enable opening or closing with a 90° action. Splined spindle to allow variable lever positioning to suit individual needs. Metal backnut... | |
| Easily operated extended lever with clear identification of hot and cold, opens and closes the tap within quarter of a turn. Splined spindle allows a variety of handle fixing positions. | |
| For disabled washing facilities and suitable for applications where hygiene is vital such as hospital wards, operating theatres and food preparation areas. Can be installed for operation by knee, thigh... | |
| For use with the self-closing lever operated flow control. Tubular plastic flow straightener. Interchangeable anti-splash aerator supplied loose in box for use at pressures above 1 bar. Flow rate with... | |
| Hot and cold water options. Max working test pressure - 20 bar Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G... | |
| Manufactured to BS5412. BSP male tap tail Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10... | |
| Manufactured to BS5412. Excellent performance in low or high pressure conditions Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum... | |
| Robust construction - for applications subject to frequent usage or possible abuse. Non-concussive design eliminates water hammer. Pre-assembled plastic cartridge manufactured to resist internal corrosion. Flow straightener spray plate with... | |
| Self-closing, timed flow, lever tap designed to make operation easy for the elderly and the infirm. Suitable for industrial, commercial and leisure applications. Brass lever. Nitrile seals. Incorporates self-cleaning polyacetal... | |
| The single lever controls the mix of water through an arc of 125°, from off through cold and warm to hot. A brass flow adjuster located in the spray outlet... |