RS Components, Ltd. Datasheets for Battery Holders
Battery holders are designed to support commercial, industrial or OEM batteries.
Battery Holders: Learn more
| Product Name | Notes |
|---|---|
| A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. | |
| Battery holder for 2 x AAA type batteries. Polypropylene housing with wire output. Contacts can be adapted to variations in battery length. For Battery Size = AAA Number of Cells... | |
| Battery holder for 9 V batteries consisting of a sturdy plastic box. 1 version 1294 for soldering onto a PCB (pin outputs) For Battery Size = 9V PP3 Number of... | |
| Battery holder with cover . With ON/OFF switch . With leads For Battery Size = 9V PP3 Number of Cells = 1 Type = Battery Holder Dimensions = 69 x... | |
| Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AA Number of Cells = 2 Mount = Strap & Lead Type = Battery Holder... | |
| Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AA Number of Cells = 3 Mount = Strap & Lead Type = Battery Holder... | |
| Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AA Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions =... | |
| Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AAA Number of Cells = 2 Type = Battery Holder Dimensions = 63 x 26... | |
| Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = 9V PP3/PP9 Number... | |
| Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = AA Number of... | |
| Can be used to connect either 9V battery or compatible battery holder Battery snap for 9 V batteries,Fully insulated,Twin wire leads,Polypropylene rigid battery snap For Battery Size = 9V PP3... | |
| Chassis and clips: aluminium or steel. Terminals: tinned brass. Eyelets: nickel-plated brass. For Battery Size = 1/2 AA Number of Cells = 1 Mount = Chassis Type = Battery Holder... | |
| Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery. For Battery Size = 9V PP3 Number of Cells =... | |
| CR123 battery holder from Bulgin PCB Mounting. Glass Filled Nylon mouldings For Battery Size = CR123 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions =... | |
| Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant... | |
| Direct mounting of PP3 9V block batteries on PCBs For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 9.7 x... | |
| Dual contact for A and AA batteries. For Battery Size = A, AA Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal... | |
| Externally-mounted battery box. One-touch open / close cover makes for easy battery replacement. The entire surface is grain-finished and includes the letter R, ideal for carrying around. Non-flammable ABS (UL94-V0)... | |
| For all types of batteries or accumulators, sizes AA, C and D. Contacts are insulated from the base. For Battery Size = D Number of Cells = 1 Mount =... | |
| High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing... | |
| Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position. For Battery Size = AA Number of Cells... | |
| Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position. For Battery Size = AAA Number of Cells... | |
| Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment... | |
| Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment For Battery Size = AA Number of Cells = 1 Mount = Chassis Type... | |
| Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment For Battery Size = C Number of Cells = 1 Mount = Chassis Type... | |
| Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of... | |
| Isolated safety coupler to prevent short-circuiting as well as damage to contacts. Moulded in polypropylene housing. Nickel-plated brass contacts. For Battery Size = 9V PP3 Number of Cells = 1... | |
| Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AA Number of Cells... | |
| Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AAA Number of Cells... | |
| Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = N Number of Cells... | |
| Low profile holder for 2032 coin cells. Polarised holder ensures correct insertion For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Battery Holder... | |
| Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For... | |
| Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. | |
| Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot... | |
| Panel mounting drawer type battery holders for standard PP3 sized batteries. Quick and easy replacement of batteries. Each drawer has clear polarity indication and has a positive snap-in location on... | |
| PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = Coin Cell... | |
| PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = CR2430 Number... | |
| Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells =... | |
| Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes For Battery... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = 9V PP3 Number of Cells = 1 Mount... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AA Number of Cells = 1 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AA Number of Cells = 2 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AAA Number of Cells = 1 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = C Number of Cells = 1 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = C Number of Cells = 2 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = D Number of Cells = 1 Mount =... | |
| Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = D Number of Cells = 2 Mount =... | |
| Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on... | |
| Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole... | |
| Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Contact Dimensions =... | |
| Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Contact Dimensions =... | |
| Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical... | |
| Surface-mount clips for AAA and N batteries. Resistant to impacts and vibration. For Battery Size = AAA, N Number of Cells = 1 Mount = PCB Type = Clip Dimensions... | |
| These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = A, AA Type =... | |
| These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = C, D Number of... | |
| This battery holder is designed for portable applications that require two power supplies. Resistant to shock and vibrations. Connects via a PP3 coupler. For Battery Size = AA Number of... | |
| Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR1216, CR1220 Number of Cells = 1 Mount = PCB Type = Contact Maximum... | |
| Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 1 Mount = PCB Type = Contact... | |
| Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR2430 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 1 Mount =... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 2 Mount =... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 4 Mount =... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AAA Number of Cells = 2 Mount =... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = C Number of Cells = 4 Mount =... | |
| Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = D Number of Cells = 4 Mount =... | |
| Useful and practical universal contacts for board edge mounting of battery types AAA, AAAA, N and 12 Volt. The symmetrical design allows this contact to be used as a positive... | |
| Vertical holder for 2032 coin batteries For Battery Size = CR2032 Type = Battery Holder Body Material = ABS Terminal Contact Material = Brass |