RS Components, Ltd. Datasheets for Sample Dryers
Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation.
Sample Dryers: Learn more
| Product Name | Notes |
|---|---|
| Anti corrosion vapour capsule,50x25x20mm | |
| Anti corrosion vapour capsule,55x30x25mm | |
| Anti corrosion vapour capsule,75x30x25mm | |
| DESICCANT, TYVEK, 1 UNIT, 300/PAIL | |
| DESICCANT, TYVEK, 1/2 UNIT, 550/PAIL | |
| DESICCANT, TYVEK, 1/3 UNIT, 700/PAIL | |
| DESICCANT, TYVEK, 1/6 UNIT, 1200/PAIL | |
| Humidity indicator card 10,20,30,40,50, | |
| Humidity indicator card 30-50% without c | |
| Humidity indicator card 5,10,60% without | |
| Humidity indicator | |
| Indicating desiccator,Silica gel 10g | |
| Indicating desiccator,Silica gel 30g | |
| Indicating desiccator,Silica gel 50g | |
| Indicating silica gel,0.5g 35x20mm | |
| Indicating silica gel,2g 50x20mm | |
| RS PRO 3888437 Silica Gel | |
| RS PRO BLD6342/02 | |
| Silica gel dessicant,100g sachet | |
| Silica gel dessicant,10g sachet | |
| Silica gel dessicant,50g sachet |