Microchip Technology, Inc. Microcontrollers ATTINY13A-MMU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO10
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY13A-MMU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO10

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO10

Supplier's Site Datasheet
Microcontrollers - ATTINY13A-MMU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-MMU-ND
Microcontrollers ATTINY13A-MMU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13A-MMU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13A-MMU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13A-MMU
IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13A-MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-MMU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13A-MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-MMU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13A-MMU - 1020516-ATTINY13A-MMU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13A-MMU
1020516-ATTINY13A-MMU
Embedded - Embedded - Microcontrollers - ATTINY13A-MMU 1020516-ATTINY13A-MMU
Manufacturer: Microchip Technology Win Source Part Number: 1020516-ATTINY13A-MM U Packaging: Tray Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Family Name: ATtiny13 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): ATtiny13A-SH; ATtiny13A-MMU-T; ATtiny13A-MMUR; ATtiny13A-MMF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 1020516-ATTINY13A-MMU
Packaging: Tray
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Family Name: ATtiny13
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATtiny13A-SH; ATtiny13A-MMU-T; ATtiny13A-MMUR; ATtiny13A-MMF;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13A-MMU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13A-MMU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13A-MMU
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13A-MMU
8-bit Microcontrollers - MCU ATTINY13A-MMU
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V

8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY13A-MMU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY13A-MMU
Embedded - Microcontrollers ATTINY13A-MMU
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip - 68T3495 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip
68T3495
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip 68T3495
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, MLF-10; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:10Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, MLF-10; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:10Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATTINY13A-MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13A-MMU
Microcontrollers ATTINY13A-MMU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY13A-MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13A-MMU
Microcontrollers ATTINY13A-MMU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY13A-MMU ATTINY13A-MMU-ND 685-ATTINY13A-MMU 1020516-ATTINY13A-MMU ATTINY13A-MMU ATTINY13A-MMU ATTINY13A-MMU 68T3495 ATTINY13A-MMU
Product Name Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY13A-MMU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH
Package Type Other; SOLCC10 Other; 10-VFDFN Exposed Pad Other; Tray Other; 10-MLP (3x3) Other; MLF Other; 10-VFDFN Exposed Pad
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details