Microchip Technology, Inc. Microcontrollers ATTINY26L-8MU

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY26L-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY26L-8MU-ND
Microcontrollers ATTINY26L-8MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY26L-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY26L-8MU
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY26L-8MU
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26L-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26L-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY26L-8MU - 010483-ATTINY26L-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY26L-8MU
010483-ATTINY26L-8MU
Embedded - Embedded - Microcontrollers - ATTINY26L-8MU 010483-ATTINY26L-8MU
Manufacturer: Microchip Technology Win Source Part Number: 010483-ATTINY26L-8MU Packaging: Tray Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Family Name: ATTINY26L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C60445-32LQXCT; CY7C60333-LTXC; CY7C60333-LTXCT; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010483-ATTINY26L-8MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Family Name: ATTINY26L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C60445-32LQXCT; CY7C60333-LTXC; CY7C60333-LTXCT;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY26L-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY26L-8MU
Embedded - Microcontrollers ATTINY26L-8MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY26L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY26L-8MU
Microcontrollers ATTINY26L-8MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 8Mhz, Mlf-32; Product Range Microchip - 68T3633 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 8Mhz, Mlf-32; Product Range Microchip
68T3633
Microcontroller Mcu, 8 Bit, Attiny, 8Mhz, Mlf-32; Product Range Microchip 68T3633
MICROCONTROLLER MCU, 8 BIT, ATTINY, 8MHZ, MLF-32; Product Range:AVR ATtiny Family ATtiny26 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:32Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 8MHZ, MLF-32; Product Range:AVR ATtiny Family ATtiny26 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:32Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY26L-8MU
8-bit Microcontrollers - MCU ATTINY26L-8MU
8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM ADC 3V

8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM ADC 3V

Buy Now Datasheet
Microcontrollers - ATTINY26L-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY26L-8MU
Microcontrollers ATTINY26L-8MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY26L-8MU-ND 685-ATTINY26L-8MU 010483-ATTINY26L-8MU ATTINY26L-8MU ATTINY26L-8MU 68T3633 ATTINY26L-8MU ATTINY26L-8MU
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY26L-8MU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 8Mhz, Mlf-32; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 11x10b
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 2 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers