The AT80C51RD2 microcontroller is a high-performance 8-bit device compatible with the 80C52 architecture. It features four 8-bit I/O ports, three 16-bit timer/counters, and 256 bytes of internal scratch pad RAM. The microcontroller supports up to 40 MHz operation in standard mode and offers 16K or 32K bytes of on-chip ROM program memory, with a ROMless version available. It includes 1024 bytes of expandable RAM (XRAM) that can be configured in various sizes, and it supports eight interrupt sources with four priority levels. Additional features include a programmable counter array with five channels, a full duplex enhanced UART with a dedicated baud rate generator, and a hardware watchdog timer. The device operates within a supply voltage range of 2.7V to 5.5V and is available in multiple package types, including PDIL40, PLCC44, and VQFP44. The operating temperature ranges from -40°C to +85°C, making it suitable for both commercial and industrial applications. This microcontroller is ideal for projects requiring robust performance and flexibility in embedded systems.
Win Source Part Number: 1030348-AT80C51RD2-3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 80C
Core Processor: 80C51
Speed: 40MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 1K x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIL
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): AT89S8253-24PU; SST89V54RD-33-C-PIE;
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT80C51RD23CSUM
Base Product Number: AT80C51
Microcontroller 8051, 80C51 ROMless
Microcontroller 8051, 80C51 ROMless
IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C51RD2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-3CSUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 40-PDIL
8-bit Microcontrollers - MCU MCU 8-BIT AT80 CISC ROMless 3-5V
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL
IC MCU 8BIT ROMLESS 40PDIL
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1030348-AT80C51RD2-3CSUM | 1276605 | 1276605P | 685-AT80C51RD2-3CSUM | AT80C51RD2-3CSUM-ND | AT80C51RD2-3CSUM | AT80C51RD2-3CSUM | AT80C51RD2-3CSUM | AT80C51RD2-3CSUM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 1 KB | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |