Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA406-1AAU ATMEGA406-1AAU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 1MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 1MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA406-1AAU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 1MHz, CMOS, PQFP48

RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 1MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA406-1AAU - 079223-ATMEGA406-1AAU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA406-1AAU
079223-ATMEGA406-1AAU
Embedded - Embedded - Microcontrollers - ATMEGA406-1AAU 079223-ATMEGA406-1AAU
Manufacturer: Microchip Technology Win Source Part Number: 079223-ATMEGA406-1AA U Core Processor: AVR Number of I/O: 18 Program Memory Size: 40KB (20K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 1MHz Supply Voltage - Operating: 4 V to 25 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079223-ATMEGA406-1AAU
Core Processor: AVR
Number of I/O: 18
Program Memory Size: 40KB (20K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 1MHz
Supply Voltage - Operating: 4 V to 25 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATMEGA406-1AAU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA406-1AAU-ND
Microcontrollers ATMEGA406-1AAU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 40KB Embedded Microcontroller MCU
685-ATMEGA406-1AAU
8-bit 8BIT 40KB Embedded Microcontroller MCU 685-ATMEGA406-1AAU
IC MCU 8BIT 40KB FLASH 48LQFP Product overview: ATMEGA406-1AAU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA406-1AAU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 40KB FLASH 48LQFP Product overview: ATMEGA406-1AAU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA406-1AAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA406-1AAU
8-bit Microcontrollers - MCU ATMEGA406-1AAU
8-bit Microcontrollers - MCU AVR 40K FLSH 2K SRAM 512B EE-1MHZ 1.8V

8-bit Microcontrollers - MCU AVR 40K FLSH 2K SRAM 512B EE-1MHZ 1.8V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA406-1AAU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA406-1AAU
Embedded - Microcontrollers ATMEGA406-1AAU
IC MCU 8BIT 40KB FLASH 48LQFP

IC MCU 8BIT 40KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA406-1AAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA406-1AAU
Microcontrollers ATMEGA406-1AAU
AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA406-1AAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA406-1AAU
Microcontrollers ATMEGA406-1AAU
AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 1MHz 40KB (20K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA406-1AAU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA406-1AAU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA406-1AAU
IC MCU 8BIT 40KB FLASH 48LQFP

IC MCU 8BIT 40KB FLASH 48LQFP

Supplier's Site
Microcontrollers - ATMEGA406-1AAU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA406-1AAU
Microcontrollers ATMEGA406-1AAU
IC MCU 8BIT 40KB FLASH 48LQFP

IC MCU 8BIT 40KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA406-1AAU 079223-ATMEGA406-1AAU ATMEGA406-1AAU-ND 685-ATMEGA406-1AAU ATMEGA406-1AAU ATMEGA406-1AAU ATMEGA406-1AAU ATMEGA406-1AAU ATMEGA406-1AAU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA406-1AAU Microcontrollers 8-bit 8BIT 40KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP LFQP; Other; 48-LQFP Other; Bulk QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Clock Speed 1 MHz 1 MHz 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers