Microchip Technology, Inc. Microcontrollers ATMEGA328P-MU

Description
8 bit Microcontroller, AVR 32K FLASH
Request a Quote Datasheet
Description
8 bit Microcontroller, AVR 32K FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1310274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310274P
Microcontrollers 1310274P
8 bit Microcontroller, AVR 32K FLASH

8 bit Microcontroller, AVR 32K FLASH

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA328P-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA328P-MU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA328P-MU
IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA328P-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA328P-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA328P-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA328P-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA328P-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA328P-MU-ND
Microcontrollers ATMEGA328P-MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA328P-MU - 010422-ATMEGA328P-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA328P-MU
010422-ATMEGA328P-MU
Embedded - Embedded - Microcontrollers - ATMEGA328P-MU 010422-ATMEGA328P-MU
Manufacturer: Microchip Technology Win Source Part Number: 010422-ATMEGA328P-MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Family Name: ATmega328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATmega328P-MUR; Introduction Date: May 18, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Consumer Electronics, Industrial, Sensing & Instrumentation, Metering, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 010422-ATMEGA328P-MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Family Name: ATmega328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ATmega328P-MUR;
Introduction Date: May 18, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Consumer Electronics, Industrial, Sensing & Instrumentation, Metering, Portable Devices

Buy Now Datasheet
Microcontrollers - ATMEGA328P-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA328P-MU
Microcontrollers ATMEGA328P-MU
IC MCU 8BIT 32KB FLASH 32VQFN

IC MCU 8BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA328P-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA328P-MU
Microcontrollers ATMEGA328P-MU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA328P-MU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA328P-MU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA328P-MU
1.8V~5.5V AVR 20MHz 23 VQFN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.8V~5.5V AVR 20MHz 23 VQFN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip - 68T2941 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip
68T2941
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip 68T2941
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-32; Product Range:AVR ATmega Family ATmega328 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-32; Product Range:AVR ATmega Family ATmega328 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA328P-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA328P-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA328P-MU
IC MCU 8BIT 32KB FLASH 32VQFN

IC MCU 8BIT 32KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA328P-MU
8-bit Microcontrollers - MCU ATMEGA328P-MU
8-bit Microcontrollers - MCU 32KB In-system Flash 20MHz 1.8V-5.5V

8-bit Microcontrollers - MCU 32KB In-system Flash 20MHz 1.8V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA328P-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA328P-MU
Embedded - Microcontrollers ATMEGA328P-MU
IC MCU 8BIT 32KB FLASH 32VQFN

IC MCU 8BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1310274P 685-ATMEGA328P-MU ATMEGA328P-MU-ND 010422-ATMEGA328P-MU ATMEGA328P-MU ATMEGA328P-MU ATMEGA328P-MU 68T2941 ATMEGA328P-MU ATMEGA328P-MU ATMEGA328P-MU
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA328P-MU Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; VQFN Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; QFN Other; 32-VFQFN Exposed Pad
Pin Count 32 32 32 32
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers