IC MCU 8BIT 8KB FLASH 40DIP Product overview: ATMEGA8535L-8PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535L-8PU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDIP40
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP
Manufacturer: Atmel
Win Source Part Number: 1149458-ATMEGA8535L-
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC MCU 8BIT 8KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, DIP-40; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 32 I/O Pins
IC MCU 8BIT 8KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA8535L-8PU | ATMEGA8535L-8PU | ATMEGA8535L-8PU-ND | 1149458-ATMEGA8535L-8PU | ATMEGA8535L-8PU | 68T3246 | ATMEGA8535L-8PU | ATMEGA8535L-8PU | ATMEGA8535L-8PU |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA8535L-8PU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Dip-40; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||||
| ROM | 0.5120 KB | 8 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |