RS Components, Ltd. Datasheets for Power or Line Conditioners
Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment.
Power or Line Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or... | |
| CVS Series of ferroresonant transformer technology from SolaHD. The CVS series are voltage regulation devices for industrial applications where precise voltage regulation is required. The transformer is ideal for applications... | |
| From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any... | |
| Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and... | |
| Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment. Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close... | |
| Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E Input Voltage = 230V ac Output Power... | |
| Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with... | |
| Sollatek Voltshield AC Guards have been developed for use with office and home Air Conditioning equipment (including split units) and commercial and industrial refrigeration equipment. Voltshield AC Guards protect Air... | |
| Starting Current Limiter has a typical intrinsic resistance of 3.75Ω, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75Ω-resistor... | |
| The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against... | |
| This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input... |