Microchip Technology, Inc. Microcontrollers AT90USB1286-MU

Description
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote
Description
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT90USB1286-MU is a high-performance, low-power 8-bit microcontroller from Quarktwin Technology Ltd. It features an advanced RISC architecture with up to 16 MIPS throughput at 16 MHz and includes 128 KB of in-system self-programmable flash memory, which supports 100,000 write/erase cycles. The microcontroller is equipped with a USB 2.0 full-speed device interface, compliant with the Universal Serial Bus specification, allowing for data transfer rates of up to 12 Mbit/s. This device includes a variety of peripherals such as two 8-bit and two 16-bit timer/counters, PWM channels, an 8-channel 10-bit ADC, and multiple serial communication interfaces including USART and SPI. It also supports in-system programming via an on-chip bootloader and features extensive debugging capabilities through a JTAG interface. The operating voltage range is from 2.7V to 5.5V, and it is rated for industrial temperature conditions from -40°C to +85°C. The AT90USB1286-MU is available in a 64-lead TQFP or QFN package, making it suitable for various applications requiring robust performance and flexibility in design.

Datasheet Summary
Powered by GS/AI

The AT90USB1286-MU is a high-performance, low-power 8-bit microcontroller from Quarktwin Technology Ltd. It features an advanced RISC architecture with up to 16 MIPS throughput at 16 MHz and includes 128 KB of in-system self-programmable flash memory, which supports 100,000 write/erase cycles. The microcontroller is equipped with a USB 2.0 full-speed device interface, compliant with the Universal Serial Bus specification, allowing for data transfer rates of up to 12 Mbit/s. This device includes a variety of peripherals such as two 8-bit and two 16-bit timer/counters, PWM channels, an 8-channel 10-bit ADC, and multiple serial communication interfaces including USART and SPI. It also supports in-system programming via an on-chip bootloader and features extensive debugging capabilities through a JTAG interface. The operating voltage range is from 2.7V to 5.5V, and it is rated for industrial temperature conditions from -40°C to +85°C. The AT90USB1286-MU is available in a 64-lead TQFP or QFN package, making it suitable for various applications requiring robust performance and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90USB1286-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB1286-MU-ND
Microcontrollers AT90USB1286-MU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AT90USB1286-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT90USB1286-MU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT90USB1286-MU
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90USB1286-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1286-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90USB1286-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1286-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - AT90USB1286-MU - 758830-AT90USB1286-MU - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - AT90USB1286-MU
758830-AT90USB1286-MU
Electronic Wholesale - AT90USB1286-MU 758830-AT90USB1286-MU
Manufacturer: Microchip Technology Win Source Part Number: 758830-AT90USB1286-M U Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Family Name: AT90USB1286 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Alternative Parts (Cross-Reference): AT90USB1286-MUR; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: AT90USB1286 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758830-AT90USB1286-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90USB1286
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): AT90USB1286-MUR;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: AT90USB1286
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 48
Date RAM Size: 8K x 8

Buy Now Datasheet
Mcu, 8 Bit, Avr, 16Mhz, Qfn-64; Product Range Microchip - 68T5082 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8 Bit, Avr, 16Mhz, Qfn-64; Product Range Microchip
68T5082
Mcu, 8 Bit, Avr, 16Mhz, Qfn-64; Product Range Microchip 68T5082
MCU, 8 BIT, AVR, 16MHZ, QFN-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:QFN; No. of I/O s:48I/O s; RAM Memory Size:8KBRoHS Compliant: Yes

MCU, 8 BIT, AVR, 16MHZ, QFN-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:QFN; No. of I/O s:48I/O s; RAM Memory Size:8KBRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90USB1286-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB1286-MU
Embedded - Microcontrollers AT90USB1286-MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT90USB1286-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB1286-MU
Microcontrollers AT90USB1286-MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT90USB1286-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB1286-MU
Microcontrollers AT90USB1286-MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB1286-MU
8-bit Microcontrollers - MCU AT90USB1286-MU
8-bit Microcontrollers - MCU AVR USB 128K FLASH 16MHz Ind Temp

8-bit Microcontrollers - MCU AVR USB 128K FLASH 16MHz Ind Temp

Buy Now Datasheet
Microcontrollers - AT90USB1286-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB1286-MU
Microcontrollers AT90USB1286-MU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB1286-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB1286-MU
Microcontrollers AT90USB1286-MU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB1286-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB1286-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB1286-MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90USB1286-MU-ND 685-AT90USB1286-MU 758830-AT90USB1286-MU 68T5082 AT90USB1286-MU AT90USB1286-MU AT90USB1286-MU AT90USB1286-MU AT90USB1286-MU
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Electronic Wholesale - AT90USB1286-MU Mcu, 8 Bit, Avr, 16Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
 - A2C00053692 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details