Microchip Technology, Inc. Microcontrollers AT89C4051-24PU

Description
MCU 8-Bit CISC 4KB Flash 5V PDIP
Request a Quote Datasheet
Description
MCU 8-Bit CISC 4KB Flash 5V PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276615
Microcontrollers 1276615
MCU 8-Bit CISC 4KB Flash 5V PDIP

MCU 8-Bit CISC 4KB Flash 5V PDIP

Supplier's Site
Microcontrollers - 1276615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276615P
Microcontrollers 1276615P
MCU 8-Bit CISC 4KB Flash 5V PDIP

MCU 8-Bit CISC 4KB Flash 5V PDIP

Supplier's Site
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89C4051-24PU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89C4051-24PU
IC MCU 8BIT 4KB FLASH 20DIP Product overview: AT89C4051-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-24PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20DIP Product overview: AT89C4051-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-24PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C4051-24PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C4051-24PU-ND
Microcontrollers AT89C4051-24PU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C4051-24PU - 079026-AT89C4051-24PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C4051-24PU
079026-AT89C4051-24PU
Embedded - Embedded - Microcontrollers - AT89C4051-24PU 079026-AT89C4051-24PU
Manufacturer: Microchip Technology Win Source Part Number: 079026-AT89C4051-24P U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: AT89C4051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): P87LPC767BN,112; P87LPC768BN; P87LPC762BN; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079026-AT89C4051-24PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Family Name: AT89C4051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): P87LPC767BN,112; P87LPC768BN; P87LPC762BN;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C4051-24PU
8-bit Microcontrollers - MCU AT89C4051-24PU
8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 24MHZ 4V-5.5V

8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 24MHZ 4V-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C4051-24PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C4051-24PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C4051-24PU
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site
IC Chip - 38114348 - Radwell International
Willingboro, NJ, United States
IC Chip
38114348
IC Chip 38114348
MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-20; CONTROLLER FAMILY/SERIES:AT89C4 051; CPU SPEED:24MHZ; PROGRAM MEMORY SIZE:4KB; RAM MEMORY SIZE:125BYTE. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-20; CONTROLLER FAMILY/SERIES:AT89C4051; CPU SPEED:24MHZ; PROGRAM MEMORY SIZE:4KB; RAM MEMORY SIZE:125BYTE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Microcontrollers - AT89C4051-24PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C4051-24PU
Microcontrollers AT89C4051-24PU
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - AT89C4051-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C4051-24PU
Microcontrollers AT89C4051-24PU
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - AT89C4051-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C4051-24PU
Microcontrollers AT89C4051-24PU
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89C4051-24PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C4051-24PU
Embedded - Microcontrollers AT89C4051-24PU
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276615 1276615P 685-AT89C4051-24PU AT89C4051-24PU-ND 079026-AT89C4051-24PU AT89C4051-24PU AT89C4051-24PU 38114348 AT89C4051-24PU AT89C4051-24PU AT89C4051-24PU
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C4051-24PU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC Chip Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 4 KB 4 KB 4 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-PDIP CDIP; Other; 20-DIP (0.300", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Pin Count 20 20 20
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers