RS Components, Ltd. Datasheets for Solder

Solders include low melting point metal alloys usually in wire, powder, preform or paste forms. Solders are metal alloys with low melting points that are used to join metals together.
Solder: Learn more

Product Name Notes
105 96SC 1C 0.5MM G
105 96SC 1C 1.0MM H
362 99C 5C 0.7MM H
362 99C 5C 1.2MM H
362 HMP 5C 1.2MM S
362 SN62 5C 0.56MM R
362 SN62 5C 1.2MM S
60/40 tin-lead alloy solder, 0.7mm, 250g
60/40 tin-lead alloy solder, 0.7mm, 500g
60/40 tin-lead alloy solder,0.4mm, 250g
60/40 tin-lead solder, 1.0mm, 250g
60/40 tin-lead solder, 1.0mm, 500g
60/40 tin-lead solder, 1.2mm, 250g
60/40 tin-lead solder,1.2mm, 500g
ALLOY SN62 PB AG2 SIRIUS 1 - 100G
ALLOY SN96.5 AG3 CU0.5 SIRIUS 1 LF-500G
C 400 96SC 5C 0.25MM G
C 400 96SC 5C 0.5MM G
C 400 96SC 5C 0.7MM H
C 400 96SC 5C 1.0MM H
C 502 96SC 5C 0.5MM G
C 502 96SC 5C 0.7MM H
C 502 96SC 5C 1.0MM H
C 511 96SC 3C 0.23MM GN
C 511 99C 5C 1.2MM H
CHIPQUIK SMDSWLF.006 50g Solder
CHIPQUIK SMDSWLF.008 50g Solder
CHIPQUIK SMDSWLF.020 4OZ Solder
CHIPQUIK SMDSWLF.031 1LB Solder
Circuitworks Water Soluble Flux Pen
CM8E Chemask fast cure solder mask,250ml
ELECTRONIC-SOLDER, 250G TRIANG
Fair Solder Wire 0.5mm 100g
Fair Solder Wire 0.5mm 250g
Fair Solder Wire 1.0mm 100g
Fair Solder Wire 1.0mm 250g
Flux dispensing pen,lead free,9g
FLUX MOB 39 10CC
Flux-Powder 500ml
Handy Pack, 4.0m Lead-free solder, 0.8mm
Indium/Tin Solder Wire (In52/Sn48) 0.031
Kristall 511 0.5 Sn95Ag4CU1 Solder 250g
Kristall 511 0.5mm SN99CU1 Solder 250g
Kristall 511 0.7 Sn95Ag4CU1 Solder 250g
Kristall 511 0.7mm SN99CU1 Solder 250g
Kristall 511 1.0 Sn95Ag4CU1 Solder 250g
Kristall 511 1.0mm SN99CU1 Solder 250g
Lead Free 3% Ag Solder, 0.25mm, 250g
Lead Free 3% Ag Solder, 0.7mm, 500g
Lead Free 3% Ag Solder, 1.0mm, 250g
Lead Free 3% Ag Solder, 1.0mm, 500g
Lead free 3% Ag solder, 1.2mm, 250g
Lead Free 3% Ag Solder, 1.2mm, 500g
Lead Free Copper Solder (0.8mm) 13g Tube
Lead free solder masking agent,8 fl oz
Leaded Rosin Mild Solder 0.5mm 250g
Leaded Rosin Mild Solder 0.5mm 500g
Leaded Rosin Mild Solder 0.7mm 250g
Leaded Rosin Mild Solder 0.7mm 500g
Leaded Rosin Mild Solder 1.0mm 250g
Leaded Rosin Mild Solder 1.0mm 500g
Leaded Rosin Mild Solder 1.2mm 500g
Leaded Rosin Mild Solder 1.57mm 250g
Leaded Rosin Mild Solder 1.57mm 500g
Leaded Rosin Solder 0.5mm 250g
Leaded Rosin Solder 0.5mm 500g
Leaded Rosin Solder 0.7mm 250g
Leaded Rosin Solder 0.7mm 500g
Leaded Rosin Solder 1.0mm 250g
Leaded Rosin Solder 1.0mm 500g
Leaded Rosin Solder 1.2mm 250g
Leaded Rosin Solder 1.2mm 500g
Leaded Rosin Super Solder 0.5mm 250g
Leaded Rosin Super Solder 0.7mm 250g
Leaded Rosin Super Solder 1.0mm 250g
Leaded Rosin Super Solder 1.0mm 500g
Leaded Rosin Super Solder 1.2mm 500g
Leaded Rosin Super Solder 1.57mm 500g
Leaded Rosin Super Solder 2mm 250g
Liquid Flux No-Clean in 10ml (0.34oz) Pe
Liquid Flux No-Clean in 15ml (0.5oz) Squ
Liquid Flux No-Clean in 30ml (1.0oz) Squ
Liquid Flux Water-Washable in 10ml (0.34
Loctite 288322 Solder
Loctite 288382 Solder
Loctite 288513 Lead Solder
Loctite 583958 Solder
Loctite 584157 Solder
Loctite 737195 Solder
Loctite 781735 Solder
LOW RESIDUE SOLDER
Lower cost Lead free solder, 0.25mm 250g
Lower cost Lead free solder, 0.4m, 250g
Lower cost Lead free solder, 0.8mm, 250g
Lower cost Lead free Solder, 0.8mm, 500g
Lower cost Lead free solder, 1.0mm, 250g
Lower cost Lead free solder, 1.2mm, 250g
Lower cost Lead free Solder, 1.2mm, 500g
MG Liquid rosin flux type RA 835 100ml
MG Liquid rosin flux type RA 835 1L
MG Liquid rosin flux type RA 835 pen
MG No clean halogen free flux 1L
MG No clean lead free flux pen
MG Water soluble lead free flux pen
MSC 1000S 250ML
Multicore 1875181 Lead Solder
Multicore 287506 Lead Solder
Multicore 287904 Lead Solder
Multicore 287908 Lead Solder
Multicore 288380 Lead Solder
Multicore 288498 Lead Solder
Multicore 288716 Lead Solder
Multicore 288718 Lead Solder
Multicore 288850 Lead Solder
Multicore 289155 Lead Solder
Multicore 289190 Lead Solder
Multicore 291345 Lead Solder
Multicore 442570 Lead Solder
No clean flux pen for circuit works
No Clean Tack Flux in 10cc syringe
No Clean Tack Flux in 30cc syringe
No Clean Tack Flux,5cc,Lead-free
No Clean Tacky Flux
Non-ammoniated soldermask 237ml
RA Rosin Flux Paste Paste 10ml
Rosin Paste Flux (RA) in 2oz Flat Jar 50
RS PRO 60/40 NC601 1.1 0.4 250g
RS PRO 60/40 NC601 1.1 0.7 500g
RS PRO 60/40 NC601 1.1 0.7, 250g reel
RS PRO 60/40 NC601 1.1 1.2 500g
RS PRO 60/40 NC601 1.1 1.2, 250g reel
RS PRO Dispenser pack 60/40 0.8mm
RS PRO SAC305 NC600 2.2 0.7 250g
SAC305 LEAD FREE 081mm 227G
SAC305 LEAD FREE 081mm 454G
SAC305LEAD FREE 081mm 112G
Smooth Flow Tack Flux No-Clean in a 10cc
Smooth Flow Tack Flux No-Clean in a 30cc
Sn100e Water Soluble 33 Flux Core 081mm
Sn99 993 Tin 07 Copper LEAD FREE 081mm
Sn99 LEAD FREE 081mm
SOLDER H.T. 300AG 10/10
SOLDER RESIST MASK
SOLDER SN PB 10/10 100G
SOLDER SN PB 10/10 500G
SOLDER SN PB 12/10 100G
SOLDER SN PB 12/10 500G
SOLDER SN PB 15/10 100G
SOLDER SN PB 7/10 100G
SOLDER SN PB 7/10 500G
SOLDER SN60 PB CU2 10/10 500G
SOLDER SN60 PB CU2 12/10 500G
SOLDER SN60 PB CU2 15/10 500G
SOLDER SN60 PB CU2 7/10 500G
SOLDER SN62 PB AG2 10/10
SOLDER SN62 PB AG2 5/10
SOLDER SN62 PB AG2 7/10
SOLDER SN96.5 AG3 CU0.5 0,35/10 100G
SOLDER SN96.5 AG3 CU0.5 10/10 100G
SOLDER SN96.5 AG3 CU0.5 10/10 500G
SOLDER SN96.5 AG3 CU0.5 15/10 100G
SOLDER SN96.5 AG3 CU0.5 15/10 500G
SOLDER SN96.5 AG3 CU0.5 3,5/10 100G
SOLDER SN96.5 AG3 CU0.5 5/10 100G
SOLDER SN96.5 AG3 CU0.5 5/10 500G
SOLDER SN96.5 AG3 CU0.5 7/10 100G
SOLDER SN96.5 AG3 CU0.5 7/10 500G
SOLDER SNPB 15/10 500G
Solder Wire 60/40 Tin/Lead (Sn60/Pb40) N
Solder Wire 63/37 Tin/Lead (Sn63/Pb37) N
Solder wire EL Sn100Ni+, 1,0 mm, 500 g
Solder wire ELR Sn100Ni+, 1,0 mm, 100 g
Solder wire ELR Sn100Ni+, 1,0 mm, 250 g
Solder wire ELR Sn100Ni+, 1,0 mm, 500 g
SOLDER WIRE LEAD-FREE, RA 0,5M
SOLDER WIRE LEAD-FREE, RA 0,75
SOLDER WIRE LEAD-FREE, RA 1,0M
Solder wire RA Sn100Ni+, 0,5 mm, 250 g
Solder wire RA Sn100Ni+, 0,75 mm, 250 g
Solder wire RA Sn100Ni+, 1,0 mm, 100 g
Solder wire RA Sn100Ni+, 1,0 mm, 250 g
Solder wire RA Sn100Ni+, 1,0 mm, 500 g
Solder Wire Sn42/Bi57/Ag1 Lead-Free Low
Solder Wire Sn99/Cu1 500g 0.7mm
SOLDER WIRE SN99/CU1 500G 1.0MM
Solder wire ULTRA-CLEAR Sn100Ni+, 0,50 m
Solder wire ULTRA-CLEAR Sn100Ni+, 0,75 m
Solder wire ULTRA-CLEAR Sn100Ni+, 1,00 m
Solder wire ULTRA-CLEAR Sn96,5Ag3,0Cu0,5
SOLDER WIRE, EL 1,5 % AG, 1,0M
Soldering peelable coating mask,250ml
Soldering Wire 2mm x 500g Reel
Soldering Wire Sn62/Pb36/2Ag 500 g
Tack Flux,10cc syringe water washable
Tack Flux,2cc Squeeze Tube, Pack of 6
Tack Flux,8cc Squeeze Tube
Tin-Ag-Cu alloy lead free solder, 0.4mm
TINNING SHOTS (500G)
Tip Tinner LEAD FREE
Trilence 2708,0.5mm Solder Wire 500g
Trilence 2708,0.7mm Solder Wire 500g
Trilence 3505,0.5mm Solder Wire 500g
Trilence 3505,0.7mm Solder Wire 500g
Water Soluble Flux Solder 0.7mm 250g
Water Soluble Flux Solder 0.7mm 500g
Water Soluble Flux Solder 1.0mm 500g
Water Soluble Flux Solder 1.2mm 250g
WELDING WIRE SN60 PB40 HT
Weller T0051386299 Lead Free Solder
Weller T0051386399 Lead Free Solder
Weller T0051386499 Lead Free Solder
Weller T0051386570 Lead Free Solder
Weller T0051386599 Lead Free Solder
Weller T0051386699 Lead Free Solder
Weller T0051386799 Lead Free Solder
Weller T0051386899 Lead Free Solder
Weller T0051386999 Lead Free Solder
Weller T0051387099 Lead Free Solder
Weller T0051387299 Lead Free Solder
Weller T0051388199 Lead Free Solder
Weller T0051402499 Lead Free Solder
Weller T0051402599 Lead Free Solder
WSW SAC L0 solder wire 0.3mm, 100g
WSW SAC L0 solder wire 0.5mm, 100g
WSW SAC L0, 0.8mm, 250g spool
WSW SAC L0, 1.0mm, 250g spool
WSW SAC M1 solder wire 0.5mm, 100g
WSW SAC M1 solder wire 0.8mm, 250g
WSW SAC M1 solder wire 1.0mm, 250g
WSW SC L0 0,5mm, 500g, SN0,7CU3,5%
WSW SC L0 0,8mm, 500g, SN0,7CU3,5%
WSW SC L0 1,0mm, 500g, SN0,7CU3,5%
WSW SC L0 1,2mm, 500g, SN0,7CU3,5%
WSW SC M1 0,5mm, 500g, SN0,7CU3,5%
WSW SC M1 0,8mm, 500g, SN0,7CU3,5%
WSW SC M1 1,0mm, 500g, SN0,7CU3,5%
WSW SC M1 1,2mm, 500g, SN0,7CU3,5%
WSW SCN M1 0,3; 0,5; 0,8 Kit, 21g, Sn0,6
WSW SCN M1 0,3mm, 100g, Sn0,6Cu0,05Ni3,5
WSW SCN M1 0,5mm, 100g, Sn0,6Cu0,05Ni3,5
WSW SCN M1 0,8mm, 100g, Sn0,6Cu0,05Ni3,5
WSW SCN M1 1,0mm, 100g, Sn0,6Cu0,05Ni3,5