RS Components, Ltd. Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type... | |
| ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. | |
| Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. | |
| Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches. Reverse battery protection. Latches in... | |
| From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE... | |
| Hall effect sensors in plastic casing with wires. Flat or quick fit snap-in casing for rapid assembly. Used in association with a magnet. Application in various types of detection, low... | |
| Hall effect sensors with output proportional to supply voltage and the strength of the magnet field. Single current sinking or current sourcing linear output. Rail-to-rail operation provides more useable signal... | |
| Hall effect vanes with integrated magnet for detecting metal targets. Ideal for detection or counting applications that cannot be carried out with an infrared sensor. For use in dirty and... | |
| HALL SENSOR MEM-61 - Sensors & Transducers - Hall Effect Sensors | |
| Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series... | |
| Housed in a glass reinforced polyester thermoplastic . Detects the presence of a ferrous metal passing through the gap between sensor and magnet to produce a âbounce-freeâ switched output. Features... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 3.3V... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 4.5V... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 2.4 - 3.6 V Maximum DC Voltage = 4.5V... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Analogue Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Digital Body Style = Block Mounting Style = Through Hole Supply Voltage = 4.5 - 10.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Through Hole Supply Voltage = 2.7 - 6.5 V dc... | |
| Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The... | |
| Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 Ì turn capability, the sensors can be used over a large range of rotary... | |
| Professional RTY series Hall-Effect Rotary position Sensors provide long life in the application. Hall-effect rotary position sensors have a wide range of operating sensing ranges (50°, 60°, 70°, 90°, 120°,... | |
| Reliable, rapid and compact positioning methods. Environmentally immune. Protected against reverse polarity. Operates with an external magnetic field. Space saving miniature plastic package Output Type = Digital Mounting Style =... | |
| Sensor Bipolar Hall-Effect Radio - Sensors & Transducers - Hall Effect Sensors | |
| Sensor Hall Effect Bipolar IC Magnetic - Sensors & Transducers - Hall Effect Sensors | |
| Sensor Hall Effect Bipolar Magnetic 20mA - Sensors & Transducers - Hall Effect Sensors | |
| Sensor Solid State Digital Bipolar - Sensors & Transducers - Hall Effect Sensors | |
| Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. A simple 4-hole... | |
| Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. TMM88 two-dimensional sensors... | |
| Sick TMS88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. TMS88 single-axis sensors... | |
| Single pole Hall effect proximity sensor in cylindrical thermoplastic casing with cable output. Digital output. Detection of magnetic target up to a frequency of 100kHz. Protection against polarity reversal. Output... | |
| Solenoid switch for pneumatic cylinders. One for all: These sensors let you identify the piston position of pneumatic cylinders through the cylinder wall. Wear and contact-free. Holding brackets / slot... | |
| The 103SR series hall-effect position sensors come in a sealed threaded housing and are available in either aluminium or stainless-steel. They respond to the magnetic field of permanently positioned magnets... | |
| The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for... | |
| The Cherry GS1001 series of gear tooth sensors are hall effect sensors that are designed for use in applications where ferrous edge detection or near zero speed sensing is required. | |
| The Cherry GS1005 - GS1007 series of gear tooth speed sensors are hall effect sensors that are designed for use in applications where ferrous edge detection or near zero speed... | |
| The Cherry MP1014 series are digital hall effect proximity sensors in low profile flange mount housing. Applications for these magnetic sensors include flow sensing, pedal switches and door position sensing. | |
| The F99 series acceleration sensors monitor strong vibrations or accelerations in a wind turbine due to wind loads on the equipment. The sensors provide a robust environmentally shielded enclosure and... | |
| The Hall Effect speed sensor (HESS) is ideal for sensing steel gears or other. ferrous targets from 0 to 10 KHz. This sensor does not have a minimum. threshold speed... | |
| The Honeywell HRS100 series of Hall Effect Sensors provides angular position information for a variety of sensing and control applications in the automotive, marine, truck, off-road, industrial implementation, aerospace and... | |
| The Honeywell LCZ series hall-effect speed sensors are designed for a variety of industrial control, factory automation and rotary equipment applications requiring a long-life, and durability in harsh environments. The... | |
| The Honeywell SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The Optimum performance is dependent upon variables which... | |
| The Honeywell SR3 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating... | |
| The Honeywell SR4 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating... | |
| The Honeywell SS500 Series are low-cost Hall-effect sensors in a SOT-89B surface-mount package. These compact devices are thermally balanced over the full operating temperature range and the open-collector outputs are... | |
| The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0ï¾â¦ 360ï¾ on a standardized 4 mA ⦠20 mA or... | |
| The ZH10 series hall-effect sensor has been specially designed for harsh environments and provides a durable, cost effective solution. It has been manufactured in an aluminium package, is simple to... | |
| These magnets are designed to control Hall effect sensors with on-off or analog operation. Easy to install with a 1/4-20 and 8-32 American thread nut (not supplied), for the model... |