Microchip Technology, Inc. Microcontrollers ATMEGA48A-AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA48A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48A-AU-ND
Microcontrollers ATMEGA48A-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48A-AU - 1149414-ATMEGA48A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48A-AU
1149414-ATMEGA48A-AU
Embedded - Embedded - Microcontrollers - ATMEGA48A-AU 1149414-ATMEGA48A-AU
Manufacturer: Atmel Win Source Part Number: 1149414-ATMEGA48A-AU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Atmel
Win Source Part Number: 1149414-ATMEGA48A-AU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now
 - ATMEGA48A-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - 352150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
352150
Microcontrollers 352150
20 MHz, TQFP, Ind Temp, Green

20 MHz, TQFP, Ind Temp, Green

Supplier's Site
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48A-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48A-AU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48A-AU
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48A-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48A-AU
Microcontrollers ATMEGA48A-AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA48A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48A-AU
Microcontrollers ATMEGA48A-AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA48A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48A-AU
Embedded - Microcontrollers ATMEGA48A-AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA48A-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48A-AU
8-bit Microcontrollers - MCU ATMEGA48A-AU
8-bit Microcontrollers - MCU AVR 4KB FLSH 256B EE 512B SRAM-20MHz IND

8-bit Microcontrollers - MCU AVR 4KB FLSH 256B EE 512B SRAM-20MHz IND

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip - 68T3006 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip
68T3006
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 68T3006
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48A-AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA48A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48A-AU
Microcontrollers ATMEGA48A-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48A-AU
Microcontrollers ATMEGA48A-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48A-AU-ND 1149414-ATMEGA48A-AU ATMEGA48A-AU 352150 685-ATMEGA48A-AU ATMEGA48A-AU ATMEGA48A-AU ATMEGA48A-AU 68T3006 ATMEGA48A-AU ATMEGA48A-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA48A-AU Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details