Category: OEM Souring
Win Source Part Number: 1466391-ATTINY1634R-
Manufacturer: Microchip Technology
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 16KB FLASH 20QFN Product overview: ATTINY1634R-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1634R-MU can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 20MHz
IC MCU 8BIT 16KB FLASH 20QFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 16KB FLASH 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1466391-ATTINY1634R-MU | ATTINY1634R-MU-ND | 685-ATTINY1634R-MU | ATTINY1634R-MU | ATTINY1634R-MU | ATTINY1634R-MU | ATTINY1634R-MU |
| Product Name | OEM Souring | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB | 0.2560 KB |