IC MCU 8BIT 2KB FLASH 8SOIC Product overview: ATTINY25-20SSN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY25-20SSN can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-SOIC
MCU 8-bit ATtiny AVR 2KB Flash 3.3V/5V
MCU 8-bit ATtiny AVR 2KB Flash 3.3V/5V
Manufacturer: Microchip Technology
Win Source Part Number: 090925-ATTINY25-20SS
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 2KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:120Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-SOIC
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-SOIC
8-bit Microcontrollers - MCU 2KB FLSH 128B EE SRAM-20MHz 105C
IC MCU 8BIT 2KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY25-20SSN | ATTINY25-20SSN-ND | 1331609 | 1331609P | 090925-ATTINY25-20SSN | ATTINY25-20SSN | 68T3603 | ATTINY25-20SSN | ATTINY25-20SSN | ATTINY25-20SSN |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY25-20SSN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.1280 KB | 0.1280 KB | 2 KB | 128 KB | 0.1200 KB | 0.1280 KB | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||||
| Serial Interface | SPI/USI | USI |