RS Components, Ltd. Datasheets for Thermocouple Elements
Thermocouple elements are temperature sensors that are useful over a wide range of temperatures. Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| â 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector... | |
| 150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe... | |
| 150, 250, 500 mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is... | |
| 1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type =... | |
| 1m of PTFE insulated lead with M8 threaded connection to the thermocouple and stainless steel sheath. 316 stainless steel probe, 3mm. Temp. range 0 to +1000°C. Gland available 1/8 BSP,... | |
| 2-wire bayonet type J thermocouple. Bayonet at 45% to the cable outlet. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 30mm Probe... | |
| 2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe Length = 250mm... | |
| 2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe Length = 500mm... | |
| 200, 400 and 600mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. Push in process via probe glands and flange. Screw lead with retaining chain. | |
| 200mm Long . Two solid strands of delicate 0.025mm diameter wire. Wires welded together to form an ultra fine thermocouple, with an exposed junction Thermocouple Type = K Probe Length... | |
| 300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE,... | |
| 316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. | |
| 6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 â +350°C. Adaptor with 1/8 BSP... | |
| 6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 â +350°C. Adaptor with 1//8 BSP male... | |
| A copper/copper-nickel thermocouple housed in a 1.6 mm dia. stainless steel probe. The body is brazed to the probe and the P.T.F.E. insulated cable passes through a waterproof entry. The... | |
| A flexible magnetic strip thermocouple capable of being attached to any ferro-magnetic surface. The large area of the magnet ensures good adhesion enabling installation of a thermocouple to be easily... | |
| A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. | |
| ANSI minteral insulated thermocouples with threaded pot and tails. 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated... | |
| Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = J Probe Length... | |
| Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = K Probe Length... | |
| Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = N Probe Length... | |
| Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = T Probe Length... | |
| Available with 150, 250 and 500mm versions. 8 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal... | |
| Can be steam sterilised. 1.5m of PTFE cable. Temperature range -75 â +250 °C Thermocouple Type = T Probe Length = 100mm Probe Diameter = 1.6mm Probe Material = Constantan,... | |
| Electrical connection is via screw terminals. Automatic cold junction compensation. Sample rate reading of 2.5 readings per second. Pt100 input has a linear analogue output of 1mV/°C (2kΩ source) Thermocouple... | |
| Exposed junction thermocouple with Copper Disc brazed at tip. Fast response â ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35... | |
| Fast response ANSI type K exposed welted tip thermocouple. These highly durable thermocouples are available in 1 or 2 metre lengths and a choice of 1/0.2, 1/0.3mm solid or 7/0.2mm... | |
| Fast response type K thermocouple with ATEX approval for use in hazardous areas. K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel... | |
| Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or... | |
| Fast response, welded exposed junction,PFA PTFE-® insulated flat pair,Single pair of PFA insulated conductors, laid flat with PFA jacket,Good mechanical strength and flexibility, resistant to oils, acids and other adverse... | |
| Fine gauge exposed welded tip thermocouple for types K or T, ideal for test and development applications. 1000mm long . Maximum operating temperature 260° C. ANSI/IEC colour coded versions. Two... | |
| Fine wire device brazed onto a 7mm dia. x 0.008in. Phosphour Bronze metal disk. Length 1m Supplied with qty 5 adhesive tapes. Temp. range 0 to +200°C. Thermocouple Type =... | |
| Grounded junction mounted on 25x13x0.15mm stainless steel shim. 2m of 7//0.2 PVC insulated stainless steel braided extension cable. Temperature range 0 â +350°C Thermocouple Type = J Probe Length =... | |
| Grounded Junction, with head positioned inside an M6x1mm pitch, swivel mounted bolt. 2m of stainless steel braided cable. Temperature range 0 â +350°C Thermocouple Type = J Probe Length =... | |
| Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = J Probe Diameter = 6mm Probe Material = Stainless Steel... | |
| Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = K Probe Diameter = 6mm Probe Material = Stainless Steel... | |
| Grounded Junctions: Also suitable for corrosive media and for high-pressure applications. It provides faster response than the insulated junction as the measuring point is connected to the outer sheath. Mineral... | |
| High voltage probes for oscilloscopes, for voltage measurement of up to 30 kV. BNC connection and crocodile clip for earth conductor. This probe must be used by those qualified to... | |
| Humidity sensor check - Sensors & Transducers - Thermocouples | |
| Ideal for use with plastic extruder nozzles and injection moulding machines. Robust industrial style in a 310 stainless steel sheath with standard plug. Housing has a ½ in. UNF right... | |
| Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8... | |
| Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 1m... | |
| Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 250mm... | |
| Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 2m... | |
| Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 500mm... | |
| Installation kit - Sensors & Transducers - Thermocouples | |
| Insulated type J thermocouple probe. 12 x 14 mm two-slot, bayonet connection in nickel-plated brass. Bayonet can be adjusted from 30 and 180 mm. 316L stainless steel protective sleeve, â | |
| J type thermocouple contact probe for the plastics industry. Earthed hot solder. Brass end connections. Cable exit protected by bending spring. Thermocouple Type = J Probe Length = 10mm Probe... | |
| J type thermocouple with a bendable stainless steel sheath. Non-removable inline terminal enclosure â 1.5 x 35 mm. Hot solder insulated from the earth. Thermocouple Type = J Probe Length... | |
| K ground tip insulated probe,0.5x1000mm - Sensors & Transducers - Thermocouples | |
| K grounded tip insulated probe,0.5x150mm - Sensors & Transducers - Thermocouples | |
| K grounded tip insulated probe,0.5x250mm - Sensors & Transducers - Thermocouples | |
| K grounded tip insulated probe,0.5x500mm - Sensors & Transducers - Thermocouples | |
| K thermocouple for ambient air and gas temperature. Brass tip promoting heat exchange and preventing sudden, random variations. Type K thermocouple, 0.5 mm wire glass silk/glass silk insulated. Earthed hot... | |
| K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block... | |
| K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum... | |
| K Type thermocouple. For measuring air and non-corrosive gases. Perforated stainless steel cap to protect the measuring tip. Measurement range: -40 â 816 °C Probe Length = 215.9mm Probe Diameter... | |
| K type thermocouples sheathed with mineral insulation and miniature connector. Hot junction ungrounded. Sheath material: Alloy 600 . Mineral pressed insulation. Bendable. Overmoulded male miniature connector with compensated sprongs. Temperature... | |
| Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for... | |
| Mineral insulated N thermocouples with nicrosil (Ni/Cr/Si) sheath . Superior performance & reliability in comparison to type K . Good protection against corrosive atmosphere . Very rugged and flexible . | |
| Mineral insulated Type âKâ Duplex Thermocouple,310 stainless steel sheath,Sheath can be bent/formed to suit many applications and processes,3.0 or 6.0mm Diameters available,Insulated hot junction,Probe temperature range -40°C up to +1100°C,Standard... | |
| Mineral insulated type âKâ thermocouple,Highly flexible, sheath can be bent/formed to suit many applications and processes,2.0mm diameter fast response probe,Insulated hot junction,Probe temperature range -40°C to +1100°C,M8 x 2.0mm pitch... | |
| Moulded silicone patch thermocouple â Type K. Self-adhesive patch with aluminium foil backing. 1 or 2-metre-long insulated twin-twisted wire. Resistant to many oils & chemicals. Range -50°C to +150°C. Wire... | |
| Non-oxidising hot junction tip. 2m, Glass Fibre Insulated Temp. range -50 to +400°C. Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed =... | |
| Non-oxidising hot junction tip. 2m, Glass Fibre Insulated. Temp. range -50 to +400°C. Thermocouple Type = J Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length =... | |
| Opearting temperature range 0 â 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = J Probe Length = 1m Probe... | |
| Opearting temperature range 0 â 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = K Probe Length = 1m Probe... | |
| Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C. Thermocouple Type = K Probe Length = 1m Minimum Temperature Sensed = -50°C Maximum Temperature... | |
| Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C. Thermocouple Type = T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +200°C Cable... | |
| Probes available for the 2006T Microprocessor Based Thermometer are for general purpose, ovens and fridge/freezers. Thermocouple Type = T Maximum Temperature Sensed = +250°C Cable Length = 10m Termination Type... | |
| PTFE filter - Sensors & Transducers - Thermocouples | |
| RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and... | |
| RS Pro range of PTFE insulated welded tip thermocouples. Thermocouples are hot junction grounded and supplied as a 1000 mm length. Thermocouple Type = K Probe Length = 1m Probe... | |
| RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. | |
| RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature... | |
| RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature... | |
| RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature... | |
| Screw-in thermocouple with replaceable measuring insert, e.g. for exhaust gas measurement in ship diesel engines. Protection rating IP 54 in accordance with DIN 40 050. Anti-kink spring Thermocouple Type =... | |
| Stainless mesh filter - Sensors & Transducers - Thermocouples | |
| Stainless steel 310, bendable probe. Suitable for high pressure/vacuum/vibr ation applications . Two tip junctions, sensor insulated from the sheath. Second tip can be a back up if first tip... | |
| Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. | |
| Strong magnet housing type K thermocouple. Stainless steel over-braided PFA PTFE-® cable fitted with miniature plug. Temperature rating -50 to +250 °C. 1 in diameter magnet (3 kg pull). Rapid,... | |
| Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious... | |
| Surface sensor with a â 6 mm magnet to hold the sensor in active surface position. Terminal â 8 mm, Length = 50 mm. PVC / Copper braid / PVC... | |
| SYSCAL(1916186) null - Sensors & Transducers - Thermocouples | |
| SYSCAL(4567967) null - Sensors & Transducers - Thermocouples | |
| SYSCAL(4567973) null - Sensors & Transducers - Thermocouples | |
| TESTO PROBE 06020646 - Sensors & Transducers - Thermocouples | |
| The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple... | |
| THERMO COUPLE - Sensors & Transducers - Thermocouples | |
| Thermocouple flexible 1500 mm - Sensors & Transducers - Thermocouples | |
| Thermocouple housed in a stainless steel threaded bolt. M6 x 1 mm thread. Grounded tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. | |
| Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable... | |
| Thermocouple mounted on a stainless-steel shim. 25 mm x 13 mm shim. Junction grounded at tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid,... | |
| Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug... | |
| Thermocouple type K to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug... | |
| Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors... | |
| Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat... | |
| Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated... | |
| These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Thermocouple Type = K Probe Length = 20.32mm Probe Diameter = 4.8mm Minimum Temperature... | |
| This thermocouple sensor is constructed using a 1m length PTFE wire constructed as a twisted pair. ⢠The wire used is Class 1 Type K alloy (NiCr / NiAl),⢠Allow... | |
| Two-slot bayonet type J thermocouple probe for the plastics industry. 10 x 15 mm nickel-plated bayonet connection. Hot solder insulated from the earth. Bayonet can be adjusted from 40 to... | |
| Two-slot bayonet type J thermocouple probe for the plastics industry. Earthed hot solder. Bayonet 15 x 17 mm and protective sheath à 8 mm in nickel-plated brass. Bayonet can be... | |
| Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable... | |
| Type J thermocouple for the plastics industry. Stainless steel tip, â 5 x 35 mm, with shrinkage of â 2.5 x 12 mm. Insulated hot solder. 2-slot bayonet latch mounting. | |
| Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm. Thermocouple Type = J Probe Length =... | |
| Type J thermocouple for use in the plastics industry, featuring a flexible stainless steel sheath. 2-slot bayonet latch mounting: 12.3 x 14.5 mm diameter. Ideal for use in moving processes. | |
| Type J thermocouple with â 4 mm stainless steel end. Rotary connection, M6 x 100 or M8 x 100. Insulated hot solder. Thermocouple Type = J Probe Length = 40mm... | |
| Type J thermocouple with grommet, à 14 mm, drilled to à 6.3 mm or 4.5 mm (reinforced model). Earthed hot solder. 4.5 or 6 mm screw mount. Thermocouple Type =... | |
| Type J thermocouple with SERFLEX clamp for hoses. Hot solder insulated from the earth. Thermocouple Type = J Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length... | |
| Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe... | |
| Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = K Probe... | |
| Type K Inconel 600 High Temperature sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with Inconel 600 sheath. Hot solder insulated from the earth. Non-removable stainless... | |
| Type K magnetic thermocouple probe for surface measurement. Inline terminal in 316L stainless steel, â 6 x 0.5 mm. Earthed hot solder. Cable exit protected by bending spring. Type K... | |
| Type K needle thermocouple. Rigid â 1 mm, Length = 60 mm - 316L stainless steel. Terminal â 5 mm, Length = 35 mm. PTFE- / Copper braid / PTFE-... | |
| Type K stainless steel sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with 304L stainless steel sheath. Hot solder insulated from the earth. Non-removable stainless steel... | |
| Type K surface temperature thermocouple to be glued. Good heat exchange surface. K thermocouple with Kapton / Kapton insulated wire, â 0.25 mm. Hot solder on PTFE-insulated flat copper terminal. | |
| Type K themocouples with 1 metre lead & tails and stainless steel sheath. Mineral insulated thermocouple to ANSI MC96.1. Type k with 310 stainless steel sheath. Highly flexible, sheath can... | |
| Type K thermocouple, two 0.8 mm conductors. Insulated with braided ceramic fibre. Overbraided with ceramic fibre. Hot solder and stripping for existing connections. Thermocouple Type = K Probe Length =... | |
| Type K thermocouples sheathed with mineral insulation and flexible cable end. Hot junction ungrounded. Cable insulation: PVC/PVC. Mineral pressed insulation. Bendable. Overmould transition unanswerable. Operating temperature: -50 ºC to +1200... | |
| Type K thermocouples sheathed with mineral insulation and overmoulded standard connector. Hot junction ungrounded. Mineral pressed insulation. Bendable. Overmoulded standard male connector. Temperature range: -50 ºC to +1200 ºC. â | |
| type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction â 5 mm, length 35 mm. Extension cable PTFE- / copper braid /... | |
| Ungrounded Junctions: Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to... | |
| Used for harsh conditions, including most steam sterilisers. 250x4mm probe, stainless steel 316 sheath. 2 x insulated tip junctions. 5m cable in silicon rubber throughout. First 2,5m section in a... | |
| Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response,... | |
| Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE... | |
| Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 â +350°C Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum... | |
| Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 â +350°C Thermocouple Type = K Probe Material = 316 Stainless Steel... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 150mm... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 250mm... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 1.5m... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 150mm... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 1m... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 250mm... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 2m... | |
| Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 500mm... |
| Next >> |