RS Components, Ltd. Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Product Name Notes
1.5Amp sensitive gate SCR (SOT-89)
1000V 50A Phase Control SCR TO-208AC
12 Amp High Temperature SCR TO220L
16 Amp High Temperature SCR TO-252
16 Amp High Temperature SCR TO220L
20 Amp High Temperature SCR TO220L
200V 50A Phase Control SCR TO-208AC
25 Amp High Temperature SCR TO220L
25A Burst Firing Power Regulator
2N6509TG, THY T0220 25A 800V SCR
600V 1.5A Sensitive SCR COMPAK
800V 25A Phase Control SCR TO-208AA
C106D1G
Dual Series Thyristor 1600V 95A Module
Dual Series Thyristor 1800V 106A Module
FC36M three phase thyristor driver
High temperature SCR
High-temperature Thyristors (SCR), STTN6
Infineon Thyristor T2481N28TOFVTXPSA1
MCR708AT4G, THY DPAK 4A 600V SCR
NYC0102BLT1G, THY SOT23 SCR
Phase Angle Power Regulator, EVR-25PA
PR3-E-30kW SPM
SCR 4A 400V Sensitive Gate TO-225
SCR 50A 1200V TO3P-Isolated
Sensitive Gate SCR 0.8A 600V TO92
Sensitive Gate Thyristor 1.25A 600V TO92
ST TN1605H-8G-TR
ST TN1605H-8G
ST TN1605H-8I
ST TN1605H-8T
ST TN4050HA-12GY-TR
ST TN4050HP-12GY-TR
ST TN4050HP-12L2Y
ST TN4050HP-12WY
ST X0402MB
ST X0402MH
ST X0405MB
ST X0405MH
STMicroelectronics, TN1215-800G-TR
STMicroelectronics, TN2540-600G-TR
STMicroelectronics, TS1220-600B-TR
STMicroelectronics, TYN412RG
STTD6050H-12M2Y,High -temperature Thyrist
Thyristor 1200V 29A TO220AB
Thyristor 1600V 30A TO247AD
Thyristor 1600V 49A TO247AD
Thyristor 1600V 75A TO247AD
Thyristor 40A 600V High Temp. TO-220AB
Thyristor 40A 600V High Temp.TO-220ABins
Thyristor 50RIA 50A 1200V Stud TO-65
Thyristor 600V 1.5A Sensitive SOT-223
Thyristor 800V 1.25A Surge 1250V SMBFlat
Thyristor 800V 40A TO-220AB Non-Isolated
Thyristor SCR 1.25A 600V SOT223
Thyristor SCR 1.2KV 16A
Thyristor SCR 1.2KV 25A
Thyristor SCR 1.2KV 48A TO247AD
Thyristor SCR 1.6KV 40A
Thyristor SCR 10A 600V TO220
Thyristor SCR 12A 1000V Standard TO-220
Thyristor SCR 12A 800V TO220
Thyristor SCR 200V 20A TO225
Thyristor SCR 25A 1200V TO-208AA
Thyristor SCR 25A 1200V TO220
Thyristor SCR 25A 600V TO220
Thyristor SCR 2A 400V TO220
Thyristor SCR 400V 65A TO-218X Isolated
Thyristor SCR 40A 600V TO220
Thyristor SCR 600V 0.8A Sensitive SOT-89
Thyristor SCR 600V 12A Sensitive DPAK
Thyristor SCR 600V 12A Standard TO-220AB
Thyristor SCR 600V 20A TO225
Thyristor SCR 600V 25A Standard TO220iso
Thyristor SCR 600V 25A TO220 Iso
Thyristor SCR 600V 65A TO-218AC Isolated
Thyristor SCR 600V 8A Sensitive DPAK
Thyristor SCR 70A 1.2KV Super-247
Thyristor SCR 800V 16A
Thyristor SCR 800V 25A Standard D2PAK
Thyristor SCR 800V 25A Standard TO-220AB
Thyristor TO220AB
Thyristor,16RIA120 35A 1200V
Thyristor,16RIA40 35A 400V
Thyristor,16RIA80 35A 800V
Thyristor,16TTS08S 16A 800V
Thyristor,16TTS12 10A 1200V
Thyristor,22RIA100 35A 1000V
Thyristor,22RIA120 35A 1200V
Thyristor,22RIA40 35A 400V
Thyristor,22RIA60 35A 600V
Thyristor,25RIA120 40A 1200V
Thyristor,25RIA120M 40A 1200V
Thyristor,25RIA60 40A 600V
Thyristor,2N6509 25A 800V
Thyristor,30TPS08 30A 800V
Thyristor,30TPS12 30A 1200V
Thyristor,40TPS08 55A 800V
Thyristor,40TPS12 55A 1200V
Thyristor,40TPS12A 40A 1200V
Thyristor,50RIA40 80A 400V
Thyristor,50RIA60 80A 600V
Thyristor,BT148W-600 R 4A 600V
Thyristor,BT169G 0.8A 600V
Thyristor,T50RIA60 80A 600V
Thyristor,T90RIA100 141A 1000V
Thyristor,T90RIA120 141A 1200V
Thyristor,TS820-600T 8A 600V
Thyristor
TN1605H-6G, Thyristors
TN1610H-6I, SCRs
TN2010H-6I, SCRs
TN3015H-6G, SCRs
TN3015H-6T, SCRs
X0115MUF, SCRs
X0202MA 1BA2,Thyristor SCR 600V 1.25A