RS Components, Ltd. Datasheets for Shower and Eye Washing Stations
Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments.
Shower and Eye Washing Stations: Learn more
| Product Name | Notes |
|---|---|
| A shower designed for use throughout industry, providing effective cleaning in a wide range of situations. It is unheated and therefore not suitable for use in extreme conditions. The shower... | |
| Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there... | |
| Easily transported to point of incident. A portable hand-operated eye and facewash unit that is capable of delivering 9 litres of soothing aerated water in two minutes. The cylinder is... | |
| Fast, effective cleaning with additional eyecare. When personnel are contaminated every second counts, and this shower offers instant all-over cleaning. It can be used in many industries and, in addition... | |
| Flushes away minor chemical splashes.,Suitable for wall mounting and effective not only on the eyes and face but on hands and other parts of the body. It has a heavy... | |
| Gentle action with a wide range of applications. This easy-to-use unit offers immediate relief to all personnel. It has a hand-held eyebath which dispenses a gentle flow of soothing aerated... | |
| Ideal for moving vehicles as the kits lock into place using brackets.,Tough translucent moulded plastic case allows a quick check to see that contents are in place.,Quick release bracket and... | |
| Like other models in the range, this shower is designed for use throughout industry in all applications not subject to adverse weather conditions causing freezing or overheating. It has an... | |
| Suitable for factory, washroom, laboratory or even school use, this model is made to the highest standards and is quick and simple to operate. It is designed to wash away... | |
| Universal requirement for any area at risk of contamination. This unit provides a regulated flow of gentle aerated water to eyes and face and is ideal for use in workshops,... | |
| Where contractors have one or more employees on site for more than four hours, they must provide them with adequate and suitable washing facilities. This unit provides a quick and... |