Manufacturer: Atmel
Win Source Part Number: 1149445-ATMEGA8515-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44
MCU 8Bit ATmega AVR 8KB Flash PLCC44
MCU 8Bit ATmega AVR 8KB Flash PLCC44
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8515-16JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16JU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB FLASH 44PLCC
8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE SPI/UART/TWI 5V
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, PLCC-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 44PLCC
IC MCU 8BIT 8KB FLASH 44PLCC
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149445-ATMEGA8515-16JU | ATMEGA8515-16JU | 1310340 | 1310340P | 685-ATMEGA8515-16JU | ATMEGA8515-16JU-ND | ATMEGA8515-16JU | ATMEGA8515-16JU | ATMEGA8515-16JU | 68T3221 | ATMEGA8515-16JU | ATMEGA8515-16JU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA8515-16JU | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Plcc-44; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||||||
| ROM Type | Flash | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | |||||||
| Package Type | PLCC; Other; PLCC44 | PLCC; Other; Plcc | PLCC; Other; PLCC | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; LCC | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | |||
| ROM | 8 KB | 0.5120 KB | 8 KB |