Manufacturer: Atmel
Win Source Part Number: 1149384-ATMEGA324PA-
Family Name: ATmega324PA
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATmega324PA-MCH; ATmega324PA-AU; ATmega324PA-AUR; ATmega324PA-MCHR;
Introduction Date: September 16, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA324PA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PA-MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 32KB 1KB EE 20MHz 2KB SRAM 5V
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149384-ATMEGA324PA-MU | 685-ATMEGA324PA-MU | ATMEGA324PA-MU-ND | ATMEGA324PA-MU | 68T2876 | ATMEGA324PA-MU | ATMEGA324PA-MU | ATMEGA324PA-MU | ATMEGA324PA-MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA324PA-MU | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-44; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1 KB | 32 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |