AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 087474-ATMEGA1284P-A
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Family Name: ATmega1284P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ATmega1284P-MUR; ATmega1284P-AUR;
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Metering
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: ATMEGA1284P-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1284P-AU can be used for catalog matching and distributor lookup.
8 bit Microcontroller, AVR, 128KB FLASH
8 bit Microcontroller, AVR, 128KB FLASH
IC MCU 8BIT 128KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
8-bit Microcontrollers - MCU 128KB Flash 20MHz 1.8V-5.5V
IC MCU 8BIT 128KB FLASH 44TQFP
IC MCU 8BIT 128KB FLASH 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA1284P-AU-ND | 087474-ATMEGA1284P-AU | 685-ATMEGA1284P-AU | 1278232 | 1278232P | ATMEGA1284P-AU | ATMEGA1284P-AU | 68T2556 | ATMEGA1284P-AU | ATMEGA1284P-AU | ATMEGA1284P-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA1284P-AU | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 8x10b | ||||||||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB | 4 KB | 4 KB | 128 KB |