AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PQFP100
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: AT32UC3A1128-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1128-AUT
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 100TQFP
32-bit Microcontrollers - MCU 32-bit 128KB Flash
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
ATMEL AT32UC3A1128-AUT 32 Bit Microcontroller, AVR32, 66 MHz, 128 KB, 32 KB, 100 Pins, TQFP
IC MCU 32BIT 128KB FLASH 100TQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3A1128-AUT-ND | AT32UC3A1128-AUT | 685-AT32UC3A1128-AUT | 68T4486 | AT32UC3A1128-AUT | AT32UC3A1128-AUT | AT32UC3A1128-AUT | 536-AT32UC3A1128-AUT | AT32UC3A1128-AUT |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | ATMEL AT32UC3A1128-AUT 32 Bit Microcontroller, AVR32, 66 MHz, 128 KB, 32 KB, 100 Pins, TQFP | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |