Manufacturer: Microchip Technology
Win Source Part Number: 912134-ATSAM3N00BA-A
Series: SAM3N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM3
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAM3N00BAAU, 1611-ATSAM3N00BA-AU
IC MCU 32BIT 16KB FLASH 64LQFP Product overview: ATSAM3N00BA-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N00BA-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQFP64
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU LQFP, Green, IND TEMP, MRL A
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-64; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 64LQFP
IC MCU 32BIT 16KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 912134-ATSAM3N00BA-AU | 685-ATSAM3N00BA-AU | ATSAM3N00BA-AU-ND | ATSAM3N00BA-AU | ATSAM3N00BA-AU | ATSAM3N00BA-AU | 92T0787 | ATSAM3N00BA-AU | ATSAM3N00BA-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM3N00BA-AU | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| RAM | 16 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |