RS Components, Ltd. Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles Application = External Thermal Partition, Internal Thermal Partition Length = 4m Width = 400mm... | |
| For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles Application = External Thermal Partition, Internal Thermal Partition Length = 5m Width = 400mm... | |
| For external doors for normal applications. Gives very good visibility Application = External Thermal Partition, Internal Thermal Partition Length = 3m Width = 300mm Thickness = 3mm Material = Cadmium... | |
| For external doors for normal applications. Gives very good visibility Application = External Thermal Partition, Internal Thermal Partition Length = 4m Width = 300mm Thickness = 3mm Material = Cadmium... | |
| For external doors for normal applications. Gives very good visibility Application = External Thermal Partition, Internal Thermal Partition Length = 4m Width = 400mm Thickness = 4mm Material = Cadmium... | |
| For external doors for normal applications. Gives very good visibility Application = External Thermal Partition, Internal Thermal Partition Length = 5m Width = 400mm Thickness = 4mm Material = Cadmium... | |
| For internal doors / personnel access Application = External Thermal Partition, Internal Thermal Partition Length = 2m Width = 200mm Thickness = 2mm Material = Cadmium Free PVC Colour =... | |
| For internal doors / personnel access Application = External Thermal Partition, Internal Thermal Partition Length = 3m Width = 200mm Thickness = 2mm Material = Cadmium Free PVC Colour =... | |
| Supplied in strips 300mm wide, 2 metres long and 2mm thick. Each strip comes with a stainless steel clamp on one end for hanging. A hanging rail with a length... |