Microchip Technology, Inc. Microcontrollers ATMEGA169P-16AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA169P-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA169P-16AU-ND
Microcontrollers ATMEGA169P-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
 - ATMEGA169P-16AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA169P-16AU - 010408-ATMEGA169P-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA169P-16AU
010408-ATMEGA169P-16AU
Embedded - Embedded - Microcontrollers - ATMEGA169P-16AU 010408-ATMEGA169P-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010408-ATMEGA169P-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA169P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): VMX51C1020-14-QCG ; VMX51C1020-14-QC; ATmega169P16AUT; ATmega169P-16AUR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010408-ATMEGA169P-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA169P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): VMX51C1020-14-QCG ; VMX51C1020-14-QC; ATmega169P16AUT; ATmega169P-16AUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA169P-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA169P-16AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA169P-16AU
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA169P-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169P-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA169P-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169P-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA169P-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169P-16AU
Microcontrollers ATMEGA169P-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip - 68T2750 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip
68T2750
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip 68T2750
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA169P-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA169P-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169P-16AU
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATMEGA169P-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA169P-16AU
Microcontrollers ATMEGA169P-16AU
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA169P-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA169P-16AU
Embedded - Microcontrollers ATMEGA169P-16AU
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA169P-16AU
8-bit Microcontrollers - MCU ATMEGA169P-16AU
8-bit Microcontrollers - MCU AVR 16K FLASH 512B EE 1K SRAM LCD ADC

8-bit Microcontrollers - MCU AVR 16K FLASH 512B EE 1K SRAM LCD ADC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA169P-16AU-ND ATMEGA169P-16AU 010408-ATMEGA169P-16AU 685-ATMEGA169P-16AU ATMEGA169P-16AU 68T2750 ATMEGA169P-16AU ATMEGA169P-16AU ATMEGA169P-16AU ATMEGA169P-16AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA169P-16AU 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details