The ATtiny13A is an 8-bit microcontroller featuring a high-performance AVR architecture with a maximum clock speed of 20 MHz, delivering up to 20 MIPS throughput. It includes 1 KB of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. The microcontroller supports a variety of peripheral features, including a 10-bit ADC, an 8-bit timer with PWM capabilities, and a programmable watchdog timer. It operates within a voltage range of 1.8 to 5.5V and offers low power consumption, with active mode current as low as 190 µA at 1.8V. The device is available in an 8-pin SOIC package, providing six programmable I/O lines, making it suitable for compact applications. The ATtiny13A also includes features for debugging and programming via SPI, as well as various power-saving modes.
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SS7 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SS7 can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Win Source Part Number: 1381493-ATTINY13A-SS
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: AVR® ATtiny
Core Processor: AVR
Speed: 20MHz
Package: Tube
Standard Package: 100 pcs
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATTINY13
Moisture Sensitivity Level (MSL): 3 (168 Hours)
MCU 8-bit ATtiny AVR RISC 1KB Flash
MCU 8-bit ATtiny AVR RISC 1KB Flash
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU AVR 1KB FLSH 64B EE 64B SRAM+105C NiPdAu
IC MCU 8BIT 1KB FLASH 8SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; No. of Timers:1RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13A-SS7 | ATTINY13A-SS7-ND | 1381493-ATTINY13A-SS7 | 1330954P | 1330954 | ATTINY13A-SS7 | ATTINY13A-SS7 | ATTINY13A-SS7 | ATTINY13A-SS7 | ATTINY13A-SS7 | 68T3510 |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0600 KB | ||||
| ROM | 0.0640 KB | 1 KB | 64 KB | 1 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |