RS Components, Ltd. Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display... | |
| 3.1 inch display size. Display colors consist of monochrome, 2 grayscale levels. 128 x 64 dots. Three LED backlight colours available Manufacturer Series = NV3W Display Type = STN Display... | |
| Accessories for the programmable touch panel series MTP for the Millenium 3 micro-PLC. Accessories for the touch panel series MTP:. Programming kit. Modbus cable Manufacturer Series = MTP6/50, MTP8/50 Product... | |
| All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port... | |
| Barth splashproof DMA-20 2.4 Inch CAN Display allows connection to any Mini-PLC which supports a CAN interface. It offers a bright 240 x 320 pixel TFT display that integrates resistive... | |
| CT104 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch... | |
| CT107 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch... | |
| CTP104-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch... | |
| CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC 7 Inch... | |
| CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch... | |
| CTP110-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC 9.7 Inch... | |
| Delta DOP-B03 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful... | |
| Delta DOP-B05 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful... | |
| Delta DOP-B07 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful... | |
| HMI 10.4",65.536 colors, TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 12.1",65.536 colors, TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 3.5", 65.536 colors, TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 4.3"W TFT color, Ethernet - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 4.3"W TFT color, RS232C - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 4.3"W TFT color,RS422/485 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 5.7" TFT, Modular type LT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 5.7", 65.536-color TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 7", 65.536-color TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMI 7.5", 65.536-color TFT - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| HMIs from GOT1000 Series with a resistive touchscreen LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67 Manufacturer Series = GT14 Product... | |
| HMIs from GOT1000 Series with a resistive touchscreen TFT colour LCD-Display with backlight. 256 colours. CF card interface. Several data interfaces. Backup batterie Manufacturer Series = GT12 Product Range =... | |
| KTP and TP HMI panels with TFT color widescreen display and keypad. TFT widescreen display with a high resolution. Membrane keypad. Function keys with LED. Interfaces built in . IP65... | |
| MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. | |
| Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU... | |
| Magelis Starter Kit with HMI STO 511 This kit is consisting:. - HMI STO 511 (3.4 Inch, 200x80 resolution, monochrome). - Vijeo Designer V5.1 (USB Key) Manufacturer Series = STO... | |
| Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in... | |
| Mitsubishi Electric GOT2000 HMIs inherit all the features of the GOT1000 series and introduces a more refined and advanced function set. The clear high quality display is designed to optimize... | |
| Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive... | |
| Mobile Panels 177 DP are available in three versions for operation within a PROFIBUS network and 177 PN in three versions for operation within a PROFINET network. Ergonomic, compact and... | |
| Mobile panels 277 8 inch are available in three versions for operation within a PROFIBUS network or a PROFINET network. Rugged design for industrial use with IP65 degree of protection... | |
| MP277 10" TOUCH INOX (EXPLOSION PROTECT) - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Omrons latest development for small touch screen operator interfaces which has the same cut out dimension as the earlier NT20S. This touch screen has many more features and functions but... | |
| Professional range of CTP110-E type touch panels from Crouzet. These Colour HMI touch panels are designed for the Millenium3 and em4 range. All models are highly reliable and excellent quality. | |
| Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long... | |
| Programmable touch panel for the Millenium 3 micro-PLC. 4.3ââ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° | |
| Programmable touch panel for the Millenium 3 micro-PLC. 7ââ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 800 x 480 pixels. Wide viewing angle - 70° | |
| Range of NA series touch screen HMIs from Omron. These Sysmac touch screen HMIs enables faster, more efficient control and monitoring for a more natural, proactive relationship between the operator... | |
| Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. | |
| Red Lion G3 Kadet HMIs are the perfect choice when what you need is the core functionality and consistent performance of a top-quality HMI to support the ongoing operation of... | |
| Red Lion Graphite advanced operator panels are the industryâs first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring... | |
| Schneider Electricâs new range of touch screen small panels offers greater ease of use and efficiency while retaining the inherent features of the HMI range. 3.4 Inch Touch screen graphic... | |
| SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC... | |
| Thanks to its pushbutton style mounting system, Magelis STU fits anywhere on machines or enclosures. In addition to the standard RJ45 serial link, the Magelis STU also features an embedded... | |
| The E1041 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB... | |
| The E1043 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB... | |
| The E1061 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a... | |
| The E1063 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a... | |
| The E1071 terminals has a 6.5in. TFT touch screen and offer resolutions of 640x480 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a... | |
| The E1101 terminals has a 10.4in. TFT touch screen and offer resolutions of 800x600 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a... | |
| The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can... | |
| The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays... | |
| The KP300 basic mono HMI from Siemens is equipped with a 3.6 in FSTN display. 4 backlight colours (white, red, green & yellow) that can be programmed and assigned to... | |
| The KP32F HMI key panel from Siemens can be used for flexible mounting and are dimensioned for direct switchboard installation. They can also be mounted to third-party support arm and... | |
| The KP400 Basic colour is equipped with a 4.3 inch wide-screen-TFT-disp lay. It has 8 freely configurable function keys and 26 system keys. The keypad with the design of a... | |
| The Magelis GTU range is an advanced HMI panel that delivers cutting-edge features inside an innovative modular body.Their touch-screen displays gives the user the flexibility of multi-touch navigation such as... | |
| The Mobile panel 277 10 Inch is intended for HMI tasks of medium to higher complexity and for use in PROFIBUS DP networks or PROFINET environments. TFT Touch Display with... | |
| The most standard screen size comes with a TFT LCD screen and a resolution of 320 x 234 pixels. A perfect size to operate a process and with the flexible... | |
| The MP 377 15 Inch Touch is intended for HMI tasks of higher complexity, and for use in PROFIBUS DP networks or PROFINET environments Manufacturer Series = MP 377 PRO... | |
| The MP 377 15 Inch Touch is intended for HMI tasks of higher complexity, and for use in PROFIBUS DP networks or PROFINET environments Manufacturer Series = MP 377 Display... | |
| The NS5 & NS8 Human Machine Interfaces provide a graphical touch screen interface for systems and machines controlled by Omron PLCs via an RS-232C connection at up to 115Kbps, giving... | |
| The PanelView Plus 400 Graphic Terminal has a 3.5 inch flat-panel color with 320 x 240 resolution. This terminal supports operator input via keypad (8 function keys). Modular design includes... | |
| The PanelView Plus 600 Graphic Terminal has a 5.5 inch flat-panel color display with 320 x 240 resolution. This terminal supports operator input via keypad (10 function keys). Modular design... | |
| The PanelView Plus 600 Graphic Terminal has a 5.5 inch flat-panel color display with 320 x 240 resolution. This terminal supports operator input via touch screen. Modular design includes logic,... | |
| The SIMATIC KP comfort series from Siemens comes in a variety of wide-screen displays ranging from 4 Inch to 12 Inch with keypad operation. All SIMATIC comfort panels are IP65... | |
| The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive... | |
| The SIMATIC TP comfort series from Siemens comes in a variety of wide-screen displays ranging from 7 Inch to 22 Inch with touch screen operation. All SIMATIC comfort panels are... | |
| The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited... | |
| The TP177B 4 inch is available as color model with 256 colors. The user memory of 2 MB can be expanded further via MultiMedia card, e.g., for recipes. The alarm... | |
| The XP Series of high performance platforms provides unmatched flexibility with a slim OEM design and a variety of communication port options that include on-board Ethernet on all models. With... | |
| The XV touch screen operator panel range from Eaton is ideal for applications requiring extensive connectivity. The XV range has been designed with OEMâs in mind featuring an attractive bezel... | |
| This range offers panels with 4, 6, 7 and 10 inch displays, keypad or touch controls, and is delivered with a 15 inch basic panel touch screen. Every SIMATIC Basic... | |
| Touch Screen based on ANDROID OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Android with 10.1 Inch which uses a 64 bit CPU for industrial environment. | |
| Touch Screen based on LINUX OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Linux with 10.1 Inch which uses a 64 bit CPU for industrial environment. | |
| Touch Screen based on Raspberry PI incorporating a 10.1 Inch capacitive Touch Screen. The first panel PC Linux with 10.1 Inch which uses a Raspberry Pi for industrial environment. Using... | |
| Touch Screen HMI 2700901 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700902 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700903 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700904 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700905 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700906 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700907 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700908 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700909 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700910 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700911 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700912 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700913 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700914 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700915 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700916 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700917 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700918 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700919 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700920 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700921 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700922 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700923 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700924 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| Touch Screen HMI 2700925 - PLCs, HMI & Data Acquisition - Touch-Screen HMI Displays | |
| With this model you have the maximum screen size in the most compact format. A beautiful 7 inch wide TFT LCD screen and a resolution of 800 x 480 pixels... |