Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-AU ATSAM4SD32CA-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020483-ATSAM4SD32CA -AU Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: ATSAM4SD32CA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 160K x 8 Alternative Parts (Cross-Reference): MB9AFB42NBPMC; MB9BF504NBPMC-G-JNE2 ; MB9AF141NBPMC-G-JNE2 ; MB9BF506NBPMC-G-JNE2 ; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020483-ATSAM4SD32CA -AU Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: ATSAM4SD32CA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 160K x 8 Alternative Parts (Cross-Reference): MB9AFB42NBPMC; MB9BF504NBPMC-G-JNE2 ; MB9AF141NBPMC-G-JNE2 ; MB9BF506NBPMC-G-JNE2 ; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-AU - 1020483-ATSAM4SD32CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-AU
1020483-ATSAM4SD32CA-AU
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-AU 1020483-ATSAM4SD32CA-AU
Manufacturer: Microchip Technology Win Source Part Number: 1020483-ATSAM4SD32CA -AU Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: ATSAM4SD32CA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 160K x 8 Alternative Parts (Cross-Reference): MB9AFB42NBPMC; MB9BF504NBPMC-G-JNE2 ; MB9AF141NBPMC-G-JNE2 ; MB9BF506NBPMC-G-JNE2 ; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020483-ATSAM4SD32CA-AU
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 79
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: ATSAM4SD32CA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 160K x 8
Alternative Parts (Cross-Reference): MB9AFB42NBPMC; MB9BF504NBPMC-G-JNE2; MB9AF141NBPMC-G-JNE2; MB9BF506NBPMC-G-JNE2;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAM4SD32CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAM4SD32CA-AU
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAM4SD32CA-AU
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAM4SD32CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD32CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAM4SD32CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SD32CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM4SD32CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4SD32CA-AU-ND
Microcontrollers ATSAM4SD32CA-AU-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-100; Product Range Microchip - 86W6948 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-100; Product Range Microchip
86W6948
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-100; Product Range Microchip 86W6948
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:160KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:160KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4SD32CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4SD32CA-AU
Embedded - Microcontrollers ATSAM4SD32CA-AU
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4SD32CA-AU
ARM Microcontrollers - MCU ATSAM4SD32CA-AU
ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

Buy Now
Microcontrollers - ATSAM4SD32CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4SD32CA-AU
Microcontrollers ATSAM4SD32CA-AU
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4SD32CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4SD32CA-AU
Microcontrollers ATSAM4SD32CA-AU
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4SD32CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4SD32CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4SD32CA-AU
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020483-ATSAM4SD32CA-AU 685-ATSAM4SD32CA-AU ATSAM4SD32CA-AU-ND 86W6948 ATSAM4SD32CA-AU ATSAM4SD32CA-AU ATSAM4SD32CA-AU ATSAM4SD32CA-AU ATSAM4SD32CA-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-AU 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-100; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 2000 KB 160 KB 160 KB 160 KB 160 KB 160 KB 160 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers