AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
Manufacturer: Atmel
Win Source Part Number: 1149410-ATMEGA32U2-M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA32U2-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U2-MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, VQFN-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:VQFN RoHS Compliant: Yes
MCU, 8BIT, ATMEGA, 16MHZ, VQFN-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:22I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR USB 32K FLASH INDUSTRIAL
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA32U2-MU-ND | ATMEGA32U2-MU | 1149410-ATMEGA32U2-MU | 685-ATMEGA32U2-MU | ATMEGA32U2-MU | ATMEGA32U2-MU | ATMEGA32U2-MU | ATMEGA32U2-MU | 68T2836 | 15AC6075 | ATMEGA32U2-MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA32U2-MU | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip | Mcu, 8Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 32 KB | 1 KB | |||||||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |