AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-PDIP
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDIP28
IC MCU 8BIT 8KB FLASH 28DIP Product overview: ATMEGA88P-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88P-20PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769253-ATMEGA88P-20P
Series: AVR ATmega
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 20MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATmega88P
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 28DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-PDIP
IC MCU 8BIT 8KB FLASH 28DIP
8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE 20MHZ TEMP GRN 1.8V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA88P-20PU-ND | ATMEGA88P-20PU | 685-ATMEGA88P-20PU | 769253-ATMEGA88P-20PU | ATMEGA88P-20PU | ATMEGA88P-20PU | ATMEGA88P-20PU | ATMEGA88P-20PU |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA88P-20PU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 6x10b | |||||||
| RAM | 1 KB | 1 KB | 8 KB | 1 KB | 1 KB | |||
| ROM | 8 KB | 0.5120 KB | 512 KB |