Microchip Technology, Inc. Microcontrollers ATMEGA1280-16AU

Description
MCU AVR 128K Flash ISP 4K EEPROM TQFP100
Request a Quote Datasheet
Description
MCU AVR 128K Flash ISP 4K EEPROM TQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278223
Microcontrollers 1278223
MCU AVR 128K Flash ISP 4K EEPROM TQFP100

MCU AVR 128K Flash ISP 4K EEPROM TQFP100

Supplier's Site
Microcontrollers - 1278223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278223P
Microcontrollers 1278223P
MCU AVR 128K Flash ISP 4K EEPROM TQFP100

MCU AVR 128K Flash ISP 4K EEPROM TQFP100

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA1280-16AU - 010387-ATMEGA1280-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1280-16AU
010387-ATMEGA1280-16AU
Embedded - Embedded - Microcontrollers - ATMEGA1280-16AU 010387-ATMEGA1280-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010387-ATMEGA1280-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Family Name: ATmega1280 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ML610Q419C-xxxTBZ03A ; CY8C3444AXI-096; CY8C3646AXE-178; ML610407P-xxxTBZ03A; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010387-ATMEGA1280-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 86
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Family Name: ATmega1280
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ML610Q419C-xxxTBZ03A; CY8C3444AXI-096; CY8C3646AXE-178; ML610407P-xxxTBZ03A;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1280-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1280-16AU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1280-16AU
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280-16AU-ND
Microcontrollers ATMEGA1280-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip - 68T2527 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip
68T2527
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip 68T2527
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA1280-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1280-16AU
Embedded - Microcontrollers ATMEGA1280-16AU
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1280-16AU
8-bit Microcontrollers - MCU ATMEGA1280-16AU
8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 86 I/O Pins

8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 86 I/O Pins

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA1280-16AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA1280-16AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA1280-16AU
128KB 2.7V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2.7V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1280-16AU
Microcontrollers ATMEGA1280-16AU
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280-16AU
Microcontrollers ATMEGA1280-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA1280-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280-16AU
Microcontrollers ATMEGA1280-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1280-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1280-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1280-16AU
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278223 1278223P 010387-ATMEGA1280-16AU 685-ATMEGA1280-16AU ATMEGA1280-16AU-ND 68T2527 ATMEGA1280-16AU ATMEGA1280-16AU ATMEGA1280-16AU ATMEGA1280-16AU ATMEGA1280-16AU ATMEGA1280-16AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA1280-16AU 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 4 KB 4 KB 128 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; Tray TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP
Pin Count 100 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers