Atmel Corporation 8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU ATTINY10-TSHR

Description
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TSHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TSHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU
685-ATTINY10-TSHR
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU 685-ATTINY10-TSHR
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TSHR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TSHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TSHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY10-TSHR - 010469-ATTINY10-TSHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY10-TSHR
010469-ATTINY10-TSHR
Embedded - Embedded - Microcontrollers - ATTINY10-TSHR 010469-ATTINY10-TSHR
Manufacturer: Microchip Technology Win Source Part Number: 010469-ATTINY10-TSHR Packaging: Reel - TR Core Processor: AVR Number of I/O: 4 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: ATtiny10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 32 x 8 Alternative Parts (Cross-Reference): ATtiny10-MAHR; ATtiny10-TSUR; ATtiny10-TSFR; ATtiny10-TS8R; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 010469-ATTINY10-TSHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 4
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Family Name: ATtiny10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 32 x 8
Alternative Parts (Cross-Reference): ATtiny10-MAHR; ATtiny10-TSUR; ATtiny10-TSFR; ATtiny10-TS8R;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - 352107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
352107
Microcontrollers 352107
12 MHz, SOT-23 Ind Temp,Green

12 MHz, SOT-23 Ind Temp,Green

Supplier's Site
Microcontrollers - ATTINY10-TSHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TSHRTR-ND
Microcontrollers ATTINY10-TSHRTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY10-TSHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TSHRCT-ND
Microcontrollers ATTINY10-TSHRCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY10-TSHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TSHRDKR-ND
Microcontrollers ATTINY10-TSHRDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
8 Bit Microcontroller Mcu, Avr Tiny, 12Mhz, 6-Udfn, Full Reel; Product Range Microchip - 28X3314 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller Mcu, Avr Tiny, 12Mhz, 6-Udfn, Full Reel; Product Range Microchip
28X3314
8 Bit Microcontroller Mcu, Avr Tiny, 12Mhz, 6-Udfn, Full Reel; Product Range Microchip 28X3314
8 BIT MICROCONTROLLER MCU, AVR TINY, 12MHZ, 6-UDFN, FULL REEL; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; No. of I/O s:4I/O sRoHS Compliant: Yes

8 BIT MICROCONTROLLER MCU, AVR TINY, 12MHZ, 6-UDFN, FULL REEL; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; No. of I/O s:4I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip - 68T3472 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip
68T3472
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip 68T3472
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, SOT-23-6; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, SOT-23-6; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY10-TSHR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY10-TSHR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY10-TSHR
1KB 1.8V~5.5V AVR 32Byte 12MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1KB 1.8V~5.5V AVR 32Byte 12MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - ATTINY10-TSHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY10-TSHR
Embedded - Microcontrollers ATTINY10-TSHR
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY10-TSHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY10-TSHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY10-TSHR
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY10-TSHR
8-bit Microcontrollers - MCU ATTINY10-TSHR
8-bit Microcontrollers - MCU 12MHz, Indust. Temp

8-bit Microcontrollers - MCU 12MHz, Indust. Temp

Buy Now Datasheet
Microcontrollers - ATTINY10-TSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY10-TSHR
Microcontrollers ATTINY10-TSHR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY10-TSHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY10-TSHR
Microcontrollers ATTINY10-TSHR
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY10-TSHR 010469-ATTINY10-TSHR 352107 ATTINY10-TSHRTR-ND 28X3314 68T3472 ATTINY10-TSHR ATTINY10-TSHR ATTINY10-TSHR ATTINY10-TSHR ATTINY10-TSHR ATTINY10-TSHR
Product Name 8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY10-TSHR Microcontrollers Microcontrollers 8 Bit Microcontroller Mcu, Avr Tiny, 12Mhz, 6-Udfn, Full Reel; Product Range Microchip Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Sot-23-6; Product Range Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.0320 KB 1 KB 0.0320 KB 0.0300 KB 0.0300 KB 0.0320 KB 32 KB 0.0320 KB 0.0320 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Serial Interface ISP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers