RS Components, Ltd. Datasheets for Belt and Chain Tensioners

Belt and chain tensioners apply and maintain correct tension on power transmission drive systems.
Belt and Chain Tensioners: Learn more

Product Name Notes
75 mm Roller Guide
Block Rope Pulley, Rotatable, 4mm
BORD SENSIBLE DE SÉCURITÉ CORNER PULLEY,
BORD SENSIBLE DE SÉCURITÉ EYEBOLT M8X1.2
Cable Clamps XY2C 5mm
Cable End Protector, Ø3.2mm, Qty 10
Cable pull end spring for CPS Switch
Cable Pulley, Ø5mm
Chain Tensioner CRS 3/8 M10, DIN 08B-1
Chain Tensioner CRS 3/8 M12, DIN 12B-1
Chain Tensioner CRS 3/8 M8, DIN 06B-1
Drive Belt Roller Set RE2, 35mm
Drive Belt Roller Set RE3/4, 45mm
Drive Belt Roller Set RE5, 60mm
Eyebolt,M10, incl. Nut
Eyebolt,M8, incl. Nut
Flexible Roller Eyebolt with Nuts
J-Hook Kit for CPS Limit Switch
Omron 44506-4770 SM06-THSS
PSEN rope pull spring, 335 N, 1.9 N/mm
Rope clamp egg-shape, 3 mm
Rope clamp, duplex, 3 mm Packaging as se
Rope Clamp, Duplex, 4mm
Rope clamp,Oval,4mm
Rope clamp,Simplex,4mm (x4)
Rope eye 3 mm packaging in set (4 units)
Rope Pull Cable Grip, Clamp, 0.5mm
Rope Pull Cable Grip, Double, 3-5mm
Rope Pull Cable Grip, Single, 3-5mm
Rope Pull Cable Support, Fixed
Rope Pull Cable Support, Pulley
Rope Pull Cable Tensioner
Rope Pull End Spring
Rope Pull Turnbuckle, M6x60
Rope Pull Turnbuckle, M8x70
Rope pulley,stainless steel
Rotatable Block Rope Pulley
RS Chain Tensioner, DIN Code 06B-1, 250N
RS Chain Tensioner, DIN Code 08B-1, 250N
RS Chain Tensioner, DIN Code 10B-1, 250N
RS Chain Tensioner, DIN Code 10B-1, 420N
RS Chain Tensioner, DIN Code 12B-1, 420N
RS Chain Tensioner, DIN Code 16B-1, 420N
Safety rope pull E-stop switch accessory
Siemens 3SE7950-1AB
SPRING 100 N
SPRING 100/175 N
SPRING 175 N
SPRING 300 N
Spring for RK kits stainless steel
Spring,Counter-tensi on,13N
Spring,Counter-tensi on,35N
Stainless Steel Safety Springs
Swivelling Cable Support
Telemecanique Sensors XY2CZ704
Turnbuckle M6x110
Universal Belt Tensioner TE2, 80mm
Universal Belt Tensioner TE3, 100mm
Universal Belt Tensioner TE4, 100mm
Universal Rope Pulley
Universial Belt Tensioner TE5, 130mm
XY2CE Mounting Kit D5mm L25.5m
XY2CE Mounting Kit D5mm L50.5m
XY2CED 2 turnbuckles for cable