Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA32U4-AU ATMEGA32U4-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 63971-ATMEGA32U4-AU Packaging: Tray Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Family Name: ATMEGA32U4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.5K x 8 Alternative Parts (Cross-Reference): ATmega32U4-16MU; ATMEGA32U4-MU; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Consumer Electronics, Embedded Design & Development, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 63971-ATMEGA32U4-AU Packaging: Tray Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Family Name: ATMEGA32U4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.5K x 8 Alternative Parts (Cross-Reference): ATmega32U4-16MU; ATMEGA32U4-MU; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Consumer Electronics, Embedded Design & Development, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AU - 63971-ATMEGA32U4-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AU
63971-ATMEGA32U4-AU
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AU 63971-ATMEGA32U4-AU
Manufacturer: Microchip Technology Win Source Part Number: 63971-ATMEGA32U4-AU Packaging: Tray Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Family Name: ATMEGA32U4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.5K x 8 Alternative Parts (Cross-Reference): ATmega32U4-16MU; ATMEGA32U4-MU; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Consumer Electronics, Embedded Design & Development, Sensing & Instrumentation

Manufacturer: Microchip Technology
Win Source Part Number: 63971-ATMEGA32U4-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Family Name: ATMEGA32U4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2.5K x 8
Alternative Parts (Cross-Reference): ATmega32U4-16MU; ATMEGA32U4-MU;
Introduction Date: March 06, 2008
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Consumer Electronics, Embedded Design & Development, Sensing & Instrumentation

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32U4-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32U4-AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32U4-AU
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32U4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32U4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATMEGA32U4-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontrollers - 1310289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310289
Microcontrollers 1310289
MCU AVR 32K FLASH 16MHZ 44-TQFP

MCU AVR 32K FLASH 16MHZ 44-TQFP

Supplier's Site
Microcontrollers - 1310289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310289P
Microcontrollers 1310289P
MCU AVR 32K FLASH 16MHZ 44-TQFP

MCU AVR 32K FLASH 16MHZ 44-TQFP

Supplier's Site
Microcontrollers - ATMEGA32U4-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-AU-ND
Microcontrollers ATMEGA32U4-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA32U4-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32U4-AU
Embedded - Microcontrollers ATMEGA32U4-AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-44; Product Range Microchip - 68T2838 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-44; Product Range Microchip
68T2838
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-44; Product Range Microchip 68T2838
MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; Architecture:megaAVR ; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:2.5KB; CPU Speed:16MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; Architecture:megaAVR; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:2.5KB; CPU Speed:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA32U4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4-AU
Microcontrollers ATMEGA32U4-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4-AU
Microcontrollers ATMEGA32U4-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA32U4-AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA32U4-AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA32U4-AU
32KB 2.7V~5.5V AVR 2.5KB 16MHz FLASH 26 QFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.7V~5.5V AVR 2.5KB 16MHz FLASH 26 QFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32U4-AU
8-bit Microcontrollers - MCU ATMEGA32U4-AU
8-bit Microcontrollers - MCU AVR USB 32K FLASH INDUSTRIAL

8-bit Microcontrollers - MCU AVR USB 32K FLASH INDUSTRIAL

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32U4-AU
Microcontrollers ATMEGA32U4-AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 63971-ATMEGA32U4-AU 685-ATMEGA32U4-AU ATMEGA32U4-AU 1310289 1310289P ATMEGA32U4-AU-ND ATMEGA32U4-AU 68T2838 ATMEGA32U4-AU ATMEGA32U4-AU ATMEGA32U4-AU ATMEGA32U4-AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA32U4-AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-44; Product Range Microchip Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 1 KB 1 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7868AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details