RS Components, Ltd. Datasheets for PIN Diodes

PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more

Product Name Notes
BAT62 dual Schottky detector
Infineon BAR6404E6327HTSA1
Infineon BAR9002ELE6327XTMA1
Infineon BAT62E6327HTSA1 Diode
Infineon RF Diode BAR 63-02V H6327
Infineon RF Diode BAR 63-03W E6327
Infineon RF Diode BAR 63-05 E6327
Infineon RF Diode BAR 64-02V H6327
Infineon RF Diode BAR 64-03W E6327
Infineon RF Diode BAR 64-05W H6327
Infineon RF Diode BAR 65-02V H6327
Infineon RF Diode BAT 17 E6327
Infineon RF Diode BAT 62 E6327
Infineon RF Diode BAT 68-04 E6327
Infineon RF Diode BB 814 E6327 GR1
Infineon RF DIODES BAR6305WH6327XTSA1
Infineon RF DIODES BAR6306WH6327XTSA1
Infineon RF DIODES BAR6406WH6327XTSA1
Infineon RF DIODES BAR6503WE6327HTSA1
onsemi NSDP301MX3T5G
PHOTO PIN DIODE TOP VIEW CLEAR-e3
PIN Diode Attenuator 1MHz-6GHz SC79
PIN Diode Attenuator VHF/UHF 50V UMD2
PIN Diode Attenuator/Switch 30V SOD323
PIN DIODE SOT323
PIN Diode
Silicon PIN Diode 150V SOT323
Silicon PIN Diode Array 150V SOT23